64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount SMC/DO-214AB
TVS DIODE 40VWM 64.5VC DO214AB
TVS DIODE 40VWM 64.5VC DO214AB
TVSDIODE,SMC,40V,150
TVSDIODE,SMC,40V,150
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-1.5SMCJ40CATR-ND | 1.5SMCJ40CA | 1.5SMCJ40CA |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB, SMC | SMC/DO-214AB |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |
| VC | 64.5 volts | 64.5 volts | 64.5 volts |