The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
241.9V Clamp 62.4A Ipp Tvs Diode Through Hole P600
241.9V Clamp 62.4A Ipp Tvs Diode Through Hole P600
Manufacturer: Littelfuse Inc.
Win Source Part Number: 854061-15KPA150CA
Series: 15KPA
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8541.10.0080
Other Part Number: 15KPA150CACT, -15KPA150CA, 15KPA150CATR, 15KPA150CA-ND
TVS DIODE 150VWM 241.9VC P600
TVS DIODE; Product Range:-; TVS Polarity:Bidirection
TVS DIODE, BIDIR, 150V, AXIAL LEADED ROHS COMPLIANT: YES
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KPA150CA | 15KPA150CATR-ND | 854061-15KPA150CA | 15KPA150CA | 01P9695 | 30AK5095 |
| Product Name | 15000W Axial Leaded Transient Suppression (TVS) Diode | TVS Diodes | TVS - TVS - Diodes - 15KPA150CA | TVS Diodes | Tvs Diode; Product Range Littelfuse | Tvs Diode, Bidir, 150V, Axial Leaded Rohs Compliant Littelfuse |
| VC | 242 volts | 242 volts | 242 volts | |||
| VBR | 168 to 184 volts | 168 volts | 168 volts | 168 volts | ||
| Configuration | Single | |||||
| Package | P600, Axial | P600, Axial | Axial Leaded | |||
| Peak Pulse Power | 15000 watts | 15000 watts |