Diode Standard 1000V 1A Surface Mount SOD-123FL
Diode Standard 1000V 1A Surface Mount SOD-123FL
Diode Standard 1000V 1A Surface Mount SOD-123FL
DIODE GEN PURP 1KV 1A SOD123FL Product overview: 1N4007FL from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4007FL can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1KV 1A SOD123FL
DIODE GEN PURP 1KV 1A SOD123FL
1A Single 1kV 1.1V@1A SOD-123FL Diodes - General Purpose ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 1655-1N4007FLCT-ND | 280-1N4007FL | 1N4007FL | 1N4007FL | 1N4007FL |
| Product Name | Single Diodes | 1KV 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Diodes - General Purpose |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||
| Package | Tape & Reel (TR) | SOD-123; SOD-123F | SOD-123 | SOD-123 | |
| RoHS Compliant | RoHS | RoHS | |||
| VF | 1.1 volts | 1.1 volts | 1.1 volts |