Vishay Intertechnology, Inc. TVS Diodes 1.5SMC15A-E3/57T

Description
21.2V Clamp 70.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
21.2V Clamp 70.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1.5SMC15A-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
21.2V Clamp 70.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

21.2V Clamp 70.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC15A-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
21.2V Clamp 70.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

21.2V Clamp 70.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC15A-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
21.2V Clamp 70.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

21.2V Clamp 70.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - 1.5SMC15A-E3/57T - 1000590-1.5SMC15A-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC15A-E3/57T
1000590-1.5SMC15A-E3/57T
TVS - TVS - Diodes - 1.5SMC15A-E3/57T 1000590-1.5SMC15A-E3/57T
Manufacturer: Vishay Win Source Part Number: 1000590-1.5SMC15A-E3 /57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 12.8V Minimum Breakdown Voltage: 14.3V Max Clamping Voltage: 21.2V Peak Pulse Current(Ippm): 70.8A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1000590-1.5SMC15A-E3/57T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 12.8V
Minimum Breakdown Voltage: 14.3V
Max Clamping Voltage: 21.2V
Peak Pulse Current(Ippm): 70.8A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
12.8V TVS Protection Diode - 144-1.5SMC15A-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12.8V TVS Protection Diode
144-1.5SMC15A-E3/57T
12.8V TVS Protection Diode 144-1.5SMC15A-E3/57T
1.5kW Unidirectional TVS Diode, 12.8V, DO-214AB, SMC Product overview: 1.5SMC15A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC15A-E3/57T can be used for catalog matching and distributor lookup.

1.5kW Unidirectional TVS Diode, 12.8V, DO-214AB, SMC Product overview: 1.5SMC15A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC15A-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC15A-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC15A-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC15A-E3/57T
TVS DIODE 12.8VWM 21.2VC SMC

TVS DIODE 12.8VWM 21.2VC SMC

Supplier's Site
TVS DIODE 12.8VWM 21.2VC SMC

TVS DIODE 12.8VWM 21.2VC SMC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5SMC15A-E3/57TGICT-ND 1000590-1.5SMC15A-E3/57T 144-1.5SMC15A-E3/57T 1.5SMC15A-E3/57T 1.5SMC15A-E3/57T
Product Name TVS Diodes TVS - TVS - Diodes - 1.5SMC15A-E3/57T 12.8V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package DO-214AB, SMC DO-214AB (SMCJ) Tape and Reel DO-214AB (SMCJ) DO-214AB, SMC
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 21.2 volts 21.2 volts 21.2 volts 21.2 volts
VBR 14.3 volts 14.3 volts 14.3 volts 14.3 volts
Unlock Full Specs
to access all available technical data