The Littelfuse 67AH3686 is a unidirectional TVS diode designed to protect sensitive electronic equipment from voltage transients caused by lightning and other transient events. It features a reverse stand-off voltage of 64.1V and a peak pulse power dissipation of 1500W at a 10/1000µs waveform. The device has a maximum clamping voltage of 14.5V at a peak pulse current of 10A and a maximum reverse leakage current of less than 1µA at the rated voltage. It operates within a temperature range of -65°C to 150°C and is housed in a DO-214AB package, making it suitable for surface mount applications. The product is RoHS compliant and has a low profile design, which helps optimize board space. It is ideal for use in telecom, computer, industrial, and consumer electronic applications.
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
103V Clamp 14.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
103V Clamp 14.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
103V Clamp 14.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000690-1.5SMC75A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 64.1V
Minimum Breakdown Voltage: 71.3V
Max Clamping Voltage: 103V
Peak Pulse Current(Ippm): 14.8A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
TVS DIODE, UNIDIR, 64.1V, DO-214AB ROHS COMPLIANT: YES
TVS DIODE 64.1VWM 103VC DO214AB
TVS DIODE 64.1VWM 103VC DO214AB
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC75A | 1.5SMC75ATR-ND | 1000690-1.5SMC75A | 67AH3686 | 1.5SMC75A | 1.5SMC75A |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS - TVS - Diodes - 1.5SMC75A | Tvs Diode, Unidir, 64.1V, Do-214Ab Rohs Compliant Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||||
| VC | 103 volts | 103 volts | 103 volts | 103 volts | 103 volts | |
| VBR | 71.3 to 78.8 volts | 71.3 volts | 71.3 volts | 71.3 volts | 71.3 volts | |
| Configuration | Single | |||||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB (SMCJ) | DO-214AB, SMC |