STMicroelectronics, Inc. TVS Diodes 1.5KE250CARL

Description
442V Clamp 23A (8/20µs) Ipp Tvs Diode Through Hole DO-201
Request a Quote Datasheet
Description
442V Clamp 23A (8/20µs) Ipp Tvs Diode Through Hole DO-201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-1.5KE250CARLTR-ND - DigiKey
Thief River Falls, MN, United States
442V Clamp 23A (8/20µs) Ipp Tvs Diode Through Hole DO-201

442V Clamp 23A (8/20µs) Ipp Tvs Diode Through Hole DO-201

Buy Now Datasheet
TVS Diodes - 497-1.5KE250CARLCT-ND - DigiKey
Thief River Falls, MN, United States
442V Clamp 23A (8/20µs) Ipp Tvs Diode Through Hole DO-201

442V Clamp 23A (8/20µs) Ipp Tvs Diode Through Hole DO-201

Buy Now Datasheet
250V TVS Protection Diode - 144-1.5KE250CARL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250V TVS Protection Diode
144-1.5KE250CARL
250V TVS Protection Diode 144-1.5KE250CARL
1.5kW TVS Diode, Bidirectional, 250V DC, DO-201 Product overview: 1.5KE250CARL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 250V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 250V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE250CARL can be used for catalog matching and distributor lookup.

1.5kW TVS Diode, Bidirectional, 250V DC, DO-201 Product overview: 1.5KE250CARL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 250V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 250V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE250CARL can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - 1.5KE250CARL - 1000505-1.5KE250CARL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE250CARL
1000505-1.5KE250CARL
TVS - TVS - Diodes - 1.5KE250CARL 1000505-1.5KE250CARL
Manufacturer: STMicroelectronics Win Source Part Number: 1000505-1.5KE250CARL Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Capacitance @ Frequency: 280pF @ 1MHz Categories: Circuit Protection Status: Active Case / Package: DO-201 STAND-OFF Voltage (Vwm): 213V Minimum Breakdown Voltage: 237V Max Clamping Voltage: 442V Peak Pulse Current(Ippm): 23A (8/20μs) Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 1000505-1.5KE250CARL
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Capacitance @ Frequency: 280pF @ 1MHz
Categories: Circuit Protection
Status: Active
Case / Package: DO-201
STAND-OFF Voltage (Vwm): 213V
Minimum Breakdown Voltage: 237V
Max Clamping Voltage: 442V
Peak Pulse Current(Ippm): 23A (8/20μs)
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial

Buy Now Datasheet
TVS Diodes 1.5KE250CARL
TVS DIODE 213VWM 442VC DO201

TVS DIODE 213VWM 442VC DO201

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE250CARL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE250CARL
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE250CARL
TVS DIODE 213VWM 442VC DO201

TVS DIODE 213VWM 442VC DO201

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-1.5KE250CARLTR-ND 144-1.5KE250CARL 1000505-1.5KE250CARL 1.5KE250CARL 1.5KE250CARL
Product Name TVS Diodes 250V TVS Protection Diode TVS - TVS - Diodes - 1.5KE250CARL TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-201; DO-201AA, DO-27, Axial Tape and Reel DO-201; DO-201 DO-27; DO-201; DO-201AA, DO-27, Axial DO-201; DO-201
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 442 volts 442 volts 442 volts 442 volts
VBR 237 volts 237 volts 237 volts 237 volts
Unlock Full Specs
to access all available technical data