Trans Voltage Suppressor Diode, Product overview: 1.5KE39CAHE3_A/C from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE39CAHE3_A/C
53.9V Clamp 27.8A Ipp Tvs Diode Through Hole 1.5KE
Manufacturer: Vishay
Win Source Part Number: 853486-1.5KE39CAHE3_
Series: Automotive, AEC-Q101, TransZorb®
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: 1.5KE39
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1.5KE39CAHE3/54, 1.5KE39CAHE3/54-ND
TVS DIODE 33.3VWM 53.9VC 1.5KE
TVS DIODE 33.3VWM 53.9VC 1.5KE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-1.5KE39CAHE3_A/C | 1.5KE39CAHE3_A/C-ND | 853486-1.5KE39CAHE3_A/C | 1.5KE39CAHE3_A/C | 1.5KE39CAHE3_A/C |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - 1.5KE39CAHE3_A/C | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | DO-201; DO-201AA, DO-27, Axial | DO-27; DO-201; DO-201AA, DO-27, Axial | 1.5KE | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 53.9 volts | 53.9 volts | 53.9 volts |