onsemi Single Diodes 1N4007RLG

Description
Diode Standard 1000V 1A Through Hole Axial
Request a Quote Datasheet
Description
Diode Standard 1000V 1A Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4007RLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4007RLGOSCT-ND
Single Diodes 1N4007RLGOSCT-ND
Diode Standard 1000V 1A Through Hole Axial

Diode Standard 1000V 1A Through Hole Axial

Buy Now Datasheet
Single Diodes - 1N4007RLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4007RLGOSTR-ND
Single Diodes 1N4007RLGOSTR-ND
Diode Standard 1000V 1A Through Hole Axial

Diode Standard 1000V 1A Through Hole Axial

Buy Now Datasheet
Singapore, Singapore
1A 1kV Diode and Rectifier
280-1N4007RLG
1A 1kV Diode and Rectifier 280-1N4007RLG
1A 1kV General Purpose Rectifier Diode, DO-41, Tape & Reel Product overview: 1N4007RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4007RLG can be used for catalog matching and distributor lookup.

1A 1kV General Purpose Rectifier Diode, DO-41, Tape & Reel Product overview: 1N4007RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4007RLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N4007RLG - 005293-1N4007RLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4007RLG
005293-1N4007RLG
Diodes, Rectifiers - Single - 1N4007RLG 005293-1N4007RLG
Manufacturer: ON Semiconductor Win Source Part Number: 005293-1N4007RLG Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 1000V Operating Temperature - Junction: -65°C to 175°C Family Name: 1N4007 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): S5688N(TPA3,Q); S5688N(DSK10L-AT1); S5688N; S5688N(Q); Introduction Date: June 06, 2005 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, LED Lighting, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 005293-1N4007RLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Operating Temperature - Junction: -65°C to 175°C
Family Name: 1N4007
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): S5688N(TPA3,Q); S5688N(DSK10L-AT1); S5688N; S5688N(Q);
Introduction Date: June 06, 2005
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, LED Lighting, Power Management

Buy Now Datasheet
 - 1N4007RLG - Rochester Electronics
Newburyport, MA, United States
Standard Rectifier, 1000 V, 1.0 A

Standard Rectifier, 1000 V, 1.0 A

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 6491171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6491171
Schottky Diodes & Rectifiers 6491171
1N4007RLG

1N4007RLG

Supplier's Site
Schottky Diodes & Rectifiers - 6491187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6491187
Schottky Diodes & Rectifiers 6491187
1N4007RLG

1N4007RLG

Supplier's Site
Schottky Diodes & Rectifiers - 6491143 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6491143
Schottky Diodes & Rectifiers 6491143
Diode 1A 1000V Standard Recovery Axial

Diode 1A 1000V Standard Recovery Axial

Supplier's Site
Single Diodes - 1N4007RLG - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4007RLG
Single Diodes 1N4007RLG
DIODE GEN PURP 1KV 1A AXIAL

DIODE GEN PURP 1KV 1A AXIAL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N4007RLG
Rectifiers 1N4007RLG
Rectifiers 1000V 1A Standard

Rectifiers 1000V 1A Standard

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4007RLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4007RLG
Discrete Semiconductor Products - Diodes - Rectifiers 1N4007RLG
DIODE GEN PURP 1KV 1A AXIAL

DIODE GEN PURP 1KV 1A AXIAL

Supplier's Site
Standard Diode, 1A, 1Kv, 59-10; Repetitive Peak Reverse Voltage Onsemi - 83K4250 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 1Kv, 59-10; Repetitive Peak Reverse Voltage Onsemi
83K4250
Standard Diode, 1A, 1Kv, 59-10; Repetitive Peak Reverse Voltage Onsemi 83K4250
STANDARD DIODE, 1A, 1KV, 59-10; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 1A, 1KV, 59-10; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Standard Diode, 1A, 1Kv, 59-10, Full Reel; Repetitive Reverse Voltage Vrrm Max Onsemi - 42K2832 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 1Kv, 59-10, Full Reel; Repetitive Reverse Voltage Vrrm Max Onsemi
42K2832
Standard Diode, 1A, 1Kv, 59-10, Full Reel; Repetitive Reverse Voltage Vrrm Max Onsemi 42K2832
STANDARD DIODE, 1A, 1KV, 59-10, FULL REEL; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:-; Operating Temperature Max:175°C RoHS Compliant: Yes

STANDARD DIODE, 1A, 1KV, 59-10, FULL REEL; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:-; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site
Diode, Standard, 1A, 1Kv, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi - 04X9418 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 1Kv, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi
04X9418
Diode, Standard, 1A, 1Kv, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi 04X9418
DIODE, STANDARD, 1A, 1KV, AXIAL; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:450mV; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:30A; RoHS Compliant: Yes

DIODE, STANDARD, 1A, 1KV, AXIAL; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:450mV; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:30A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers General Purpose Diodes Rectifiers Rectifiers Diodes Diodes Diodes
Product Number 1N4007RLGOSCT-ND 280-1N4007RLG 005293-1N4007RLG 1N4007RLG 6491171 1N4007RLG 1N4007RLG 1N4007RLG 83K4250 42K2832 04X9418
Product Name Single Diodes 1A 1kV Diode and Rectifier Diodes, Rectifiers - Single - 1N4007RLG Schottky Diodes & Rectifiers Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Standard Diode, 1A, 1Kv, 59-10; Repetitive Peak Reverse Voltage Onsemi Standard Diode, 1A, 1Kv, 59-10, Full Reel; Repetitive Reverse Voltage Vrrm Max Onsemi Diode, Standard, 1A, 1Kv, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) ? to 175 C (? to 347 F)
Package Tape and Reel Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia Do-41 DO-41; DO-204AL, DO-41, Axial DO-41; DO-41
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 1 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data