onsemi Single Diodes 1N4004

Description
Diode Standard 400V 1A Through Hole DO-41
Request a Quote Datasheet
Description
Diode Standard 400V 1A Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4004FSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4004FSTR-ND
Single Diodes 1N4004FSTR-ND
Diode Standard 400V 1A Through Hole DO-41

Diode Standard 400V 1A Through Hole DO-41

Buy Now Datasheet
Discrete Semiconductor Products - 051953-1N4004 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
051953-1N4004
Discrete Semiconductor Products 051953-1N4004
Manufacturer: Fairchild Semiconductor Win Source Part Number: 051953-1N4004 Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Reel Mounting Style: Through Hole Speed: Standard Recovery >500ns > 200mA (Io) Package: DO-204AL DO-41 Axial Manufacturer Device Package: DO-41 Standard Package: 1 Catalog: Standard Diode Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 5µA @ 400V Operating Temperature - Junction: -55°C ~ 175°C Capacitance @ Vr F: 15pF @ 4V 1MHz Family Name: 1N4004 Alternative Parts (Cross-Reference): 1N4004RLG; 1N4004G; V09E; 1U4G_AY_10001; Introduction Date: June 06, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 051953-1N4004
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: Through Hole
Speed: Standard Recovery >500ns > 200mA (Io)
Package: DO-204AL DO-41 Axial
Manufacturer Device Package: DO-41
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5µA @ 400V
Operating Temperature - Junction: -55°C ~ 175°C
Capacitance @ Vr F: 15pF @ 4V 1MHz
Family Name: 1N4004
Alternative Parts (Cross-Reference): 1N4004RLG; 1N4004G; V09E; 1U4G_AY_10001;
Introduction Date: June 06, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4004 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4004
Discrete Semiconductor Products - Diodes - Rectifiers 1N4004
DIODE DO41 400V 1A 175C

DIODE DO41 400V 1A 175C

Supplier's Site
Single Diodes - 1N4004 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4004
Single Diodes 1N4004
DIODE GEN PURP 400V 1A DO41

DIODE GEN PURP 400V 1A DO41

Supplier's Site Datasheet
Diode, Standard, 1A, 400V, Do-41; Repetitive Peak Reverse Voltage Onsemi - 18C8917 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 400V, Do-41; Repetitive Peak Reverse Voltage Onsemi
18C8917
Diode, Standard, 1A, 400V, Do-41; Repetitive Peak Reverse Voltage Onsemi 18C8917
DIODE, STANDARD, 1A, 400V, DO-41; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-204AL RoHS Compliant: Yes

DIODE, STANDARD, 1A, 400V, DO-41; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-204AL RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diodes Diodes Rectifiers General Purpose Diodes Diodes
Product Number 1N4004FSTR-ND 051953-1N4004 1N4004 1N4004 18C8917
Product Name Single Diodes Discrete Semiconductor Products Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diode, Standard, 1A, 400V, Do-41; Repetitive Peak Reverse Voltage Onsemi
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Standard
VF 1.1 volts 1.1 volts 1.1 volts 1.1 volts
VR 400 volts 400 volts
IR 0.0050 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Life Cycle Stage Removed
VF 1.7 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Rectifier Assembly - SPJ400F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Diodes, Rectifiers - Arrays - 1PS70SB85,115 - 1002475-1PS70SB85,115 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
Life Cycle Stage Active
VF 0.7000 volts
View Details
5 suppliers