Manufacturer: Diodes Incorporated
Win Source Part Number: 1120814-1.5KE33A-T
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 33A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-201
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.diodes.com
Manufacturer Package: DO-201AA, DO-27, Axial
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Family Part Number: 1.5KE33
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 28.2V
Voltage - Breakdown (Minimum): 31.4V
Voltage - Clamping (Maximum) at Ipp: 45.7V
45.7V Clamp 33A Ipp Tvs Diode Through Hole DO-201
TVS DIODE, UNIDIR, 28.2V, DO-201 ROHS COMPLIANT: YES
TVS DIODE 28.2VWM 45.7VC DO201
TVS DIODE 28.2VWM 45.7VC DO201
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1120814-1.5KE33A-T | 1.5KE33ADITR-ND | 29AK9509 | 1.5KE33A-T | 1.5KE33A-T |
| Product Name | TVS - TVS - Diodes - 1.5KE33A-T | TVS Diodes | Tvs Diode, Unidir, 28.2V, Do-201 Rohs Compliant Diodes Inc. | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| VC | 45.7 volts | 45.7 volts | 45.7 volts | 45.7 volts | |
| VBR | 31.4 volts | 31.4 volts | 31.4 volts | 31.4 volts | |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Configuration | Single |