Littelfuse, Inc. 1500W Surface Mount Transient Voltage Supressors 1.5SMC350A

Description
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet
Description
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W Surface Mount Transient Voltage Supressors - 1.5SMC350A - Littelfuse, Inc.
Rosemont, IL, United States
1500W Surface Mount Transient Voltage Supressors
1.5SMC350A
1500W Surface Mount Transient Voltage Supressors 1.5SMC350A
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

Supplier's Site Datasheet
TVS Diodes - 1719446 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1719446
TVS Diodes 1719446
TVS 1.5KW 350V 5%UNI DO-214AB TR13 RoHS

TVS 1.5KW 350V 5%UNI DO-214AB TR13 RoHS

Supplier's Site
TVS Diodes - 1716731 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1716731
TVS Diodes 1716731
TVS 1.5KW 350V 5%UNI DO-214AB TR13 RoHS

TVS 1.5KW 350V 5%UNI DO-214AB TR13 RoHS

Supplier's Site
TVS Diodes - 1719446P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1719446P
TVS Diodes 1719446P
TVS 1.5KW 350V 5%UNI DO-214AB TR13 RoHS

TVS 1.5KW 350V 5%UNI DO-214AB TR13 RoHS

Supplier's Site
TVS - TVS - Diodes - 1.5SMC350A - 1000641-1.5SMC350A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC350A
1000641-1.5SMC350A
TVS - TVS - Diodes - 1.5SMC350A 1000641-1.5SMC350A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000641-1.5SMC350A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 300V Minimum Breakdown Voltage: 332V Max Clamping Voltage: 482V Peak Pulse Current(Ippm): 3.2A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000641-1.5SMC350A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 300V
Minimum Breakdown Voltage: 332V
Max Clamping Voltage: 482V
Peak Pulse Current(Ippm): 3.2A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - 1.5SMC350ACT-ND - DigiKey
Thief River Falls, MN, United States
482V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

482V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC350ATR-ND - DigiKey
Thief River Falls, MN, United States
482V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

482V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC350ADKR-ND - DigiKey
Thief River Falls, MN, United States
482V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

482V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC350A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
1.5SMC350A
TVS Diodes 1.5SMC350A
TVS DIODE 300VWM 482VC DO214AB

TVS DIODE 300VWM 482VC DO214AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
1.5SMC350A
TVS Diodes / ESD Suppressors 1.5SMC350A
TVS Diodes / ESD Suppressors 1.5kW 350V 5% Uni-Directional

TVS Diodes / ESD Suppressors 1.5kW 350V 5% Uni-Directional

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC350A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC350A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC350A
TVS SMC 300V 1500W UNIDIR

TVS SMC 300V 1500W UNIDIR

Supplier's Site
Tvs-Diode, 1.5Kw, 482V, Unidirectional, Do-214Ab, Full Reel; Product Range Littelfuse - 71J2712 - Newark, An Avnet Company
Chicago, IL, United States
Tvs-Diode, 1.5Kw, 482V, Unidirectional, Do-214Ab, Full Reel; Product Range Littelfuse
71J2712
Tvs-Diode, 1.5Kw, 482V, Unidirectional, Do-214Ab, Full Reel; Product Range Littelfuse 71J2712
TVS-DIODE, 1.5kW, 482V, UNIDIRECTIONAL, DO-214AB, FULL REEL; Product Range:1.5SMC Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:300V; Clamping Voltage Max:482V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

TVS-DIODE, 1.5kW, 482V, UNIDIRECTIONAL, DO-214AB, FULL REEL; Product Range:1.5SMC Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:300V; Clamping Voltage Max:482V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 1.5Kw, 300V, Unidir, Do-214Ab; Product Range Littelfuse - 15AC9008 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 300V, Unidir, Do-214Ab; Product Range Littelfuse
15AC9008
Tvs Diode, 1.5Kw, 300V, Unidir, Do-214Ab; Product Range Littelfuse 15AC9008
TVS DIODE, 1.5KW, 300V, UNIDIR, DO-214AB; Product Range:1.5SMC Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:300V; Clamping Voltage Vc Max:482V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 1.5KW, 300V, UNIDIR, DO-214AB; Product Range:1.5SMC Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:300V; Clamping Voltage Vc Max:482V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5SMC350A 1719446 1719446P 1000641-1.5SMC350A 1.5SMC350ACT-ND 1.5SMC350A 1.5SMC350A 1.5SMC350A 71J2712 15AC9008
Product Name 1500W Surface Mount Transient Voltage Supressors TVS Diodes TVS Diodes TVS - TVS - Diodes - 1.5SMC350A TVS Diodes TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs-Diode, 1.5Kw, 482V, Unidirectional, Do-214Ab, Full Reel; Product Range Littelfuse Tvs Diode, 1.5Kw, 300V, Unidir, Do-214Ab; Product Range Littelfuse
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VC 482 volts 482 volts 482 volts 482 volts 482 volts 482 volts
VBR 332 to 368 volts 332 volts 332 volts 332 volts 332 volts
Configuration Single Single Single
Package Do-214ab DO-214 DO-214AB (SMCJ) DO-214AB, SMC DO-214AB, SMC DO-214AB-2 (SMC) DO-214AB (SMCJ) DO-214AB
Unlock Full Specs
to access all available technical data