Vishay Intertechnology, Inc. Switching Diodes 1N4148WS-G3-08

Description
Vishay 1N4148WS-G3-08 Silicon Diode
Request a Quote Datasheet
Description
Vishay 1N4148WS-G3-08 Silicon Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Diodes - 1808572P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1808572P
Switching Diodes 1808572P
Vishay 1N4148WS-G3-08 Silicon Diode

Vishay 1N4148WS-G3-08 Silicon Diode

Supplier's Site
Switching Diodes - 1808572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1808572
Switching Diodes 1808572
Vishay 1N4148WS-G3-08 Silicon Diode

Vishay 1N4148WS-G3-08 Silicon Diode

Supplier's Site
Switching Diodes - 1808177 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1808177
Switching Diodes 1808177
Vishay 1N4148WS-G3-08 Silicon Diode

Vishay 1N4148WS-G3-08 Silicon Diode

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1006680-1N4148WS-G3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1006680-1N4148WS-G3-08
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1006680-1N4148WS-G3-08
Win Source Part Number: 1006680-1N4148WS-G3- 08 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 100 µA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 1N4148WS-G3-08-ND,1N 4148WS-G3-08GITR,1N4 148WS-G3-08GICT,1N41 48WS-G3-08GIDKR Base Product Number: 1N4148

Win Source Part Number: 1006680-1N4148WS-G3-08
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 100 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 1N4148WS-G3-08-ND,1N4148WS-G3-08GITR,1N4148WS-G3-08GICT,1N4148WS-G3-08GIDKR
Base Product Number: 1N4148

Buy Now Datasheet
Single Diodes - 1N4148WS-G3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 150mA Surface Mount SOD-323

Diode Standard 75V 150mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 1N4148WS-G3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 150mA Surface Mount SOD-323

Diode Standard 75V 150mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 1N4148WS-G3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 150mA Surface Mount SOD-323

Diode Standard 75V 150mA Surface Mount SOD-323

Buy Now Datasheet
0.15A 100V Diode and Rectifier - 280-1N4148WS-G3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.15A 100V Diode and Rectifier
280-1N4148WS-G3-08
0.15A 100V Diode and Rectifier 280-1N4148WS-G3-08
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, GREEN PACKAGE-2 Product overview: 1N4148WS-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148WS-G3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, GREEN PACKAGE-2 Product overview: 1N4148WS-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148WS-G3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N4148WS-G3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4148WS-G3-08
Single Diodes 1N4148WS-G3-08
DIODE GEN PURP 75V 150MA SOD323

DIODE GEN PURP 75V 150MA SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4148WS-G3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4148WS-G3-08
Discrete Semiconductor Products - Diodes - Rectifiers 1N4148WS-G3-08
DIODE GEN PURP 75V 150MA SOD323

DIODE GEN PURP 75V 150MA SOD323

Supplier's Site
Diodes >> Switching Diode - 1N4148WS-G3-08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
1N4148WS-G3-08
Diodes >> Switching Diode 1N4148WS-G3-08
75V 1.2V@100mA 4ns 150mA SOD-323 Switching Diode ROHS

75V 1.2V@100mA 4ns 150mA SOD-323 Switching Diode ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Diodes Diodes Diodes Rectifiers General Purpose Diodes Rectifiers Diodes
Product Number 1808572P 1006680-1N4148WS-G3-08 1N4148WS-G3-08GITR-ND 280-1N4148WS-G3-08 1N4148WS-G3-08 1N4148WS-G3-08 1N4148WS-G3-08
Product Name Switching Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes 0.15A 100V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Switching Diode
Diode Applications Switching Switching
RoHS Compliant RoHS RoHS RoHS
Diode Type Standard
VF 1.2 volts 1.2 volts 1.2 volts 1.2 volts
VR 75 volts 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5623US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 500 ns
View Details
B48-2 and B48-2T Series B485E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Low-leakage diode - BAS116,215 - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
80V 200MA Diode and Rectifier - 280-BAS1602LE6327XTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
4 suppliers