Diode Standard 400V 1A Through Hole DO-41
Diode Standard 400V 1A Through Hole DO-41
Manufacturer: Diodes Incorporated
Win Source Part Number: 760923-1N4004G-T
Packaging: Reel package
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-204AL, DO-41, Axial
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 8pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: 1N4004G
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-41
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 1A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): 1N4004SG R0; 1N4004S A1G 1N4004S; ;
Introduction Date: May 16, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
1V@1A 400V DO-41 Diodes - General Purpose ROHS
DIODE GEN PURP 400V 1A DO41
DIODE GEN PURP 400V 1A DO41
| DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | General Purpose Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 1N4004GDITR-ND | 760923-1N4004G-T | 1N4004G-T | 1N4004G-T | 1N4004G-T | 1N4004G-T |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - 1N4004G-T | Diodes >> Diodes - General Purpose | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||||
| Diode Type | Standard | |||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | ||
| VR | 400 volts | 400 volts | 400 volts | |||
| IR | 0.0050 mA | 0.0050 mA |