111V Clamp 90A (8/20µs) Ipp Tvs Diode Through Hole DO-201
111V Clamp 90A (8/20µs) Ipp Tvs Diode Through Hole DO-201
Bidirectional 1500W TVS diode,1.5KE62CA
Bidirectional 1500W TVS diode,1.5KE62CA
Bidirectional 1500W TVS diode,1.5KE62CA
TVS DIODE 53VWM 111VC DO201
Transient Voltage Suppressor, TVS, Transil 1.5KE Series, Bidirectional, 53 V, DO-201, 2, 58.9 V RoHS Compliant: Yes
DIODE, TVS, BIDIR, 1.5KW, 53V, DO-201; Product Range:Transil 1.5KE Series; TVS Polarity:Bidirection
TVS DIODE 53VWM 111VC DO201
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-12030-3-ND | 4864410 | 4864410P | 1.5KE62CA | 35X2582 | 64AH9307 | 1.5KE62CA |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil 1.5Ke Series, Bidirectional, 53 V, Do-201, 2, 58.9 V Rohs Compliant Stmicroelectronics | Diode, Tvs, Bidir, 1.5Kw, 53V, Do-201; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | ||||
| Package | DO-201; DO-201AA, DO-27, Axial | 1.5ke | 1.5KE | DO-27; DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||||
| VC | 111 volts | 111 volts | 111 volts | ||||
| VBR | 58.9 volts | 58.9 volts | 58.9 volts |