The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
64.8V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
64.8V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
64.8V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS 1.5KW 47V 5%BI DO-214AB TR13 RoHS
TVS DIODE 40.2VWM 64.8VC DO214AB
TVS DIODE 40.2VWM 64.8VC DO214AB
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC47CA | 18-1.5SMC47CACT-ND | 552793 | 1.5SMC47CA | 1.5SMC47CA |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 64.8 volts | 64.8 volts | 64.8 volts | 64.8 volts | |
| VBR | 44.7 to 49.4 volts | 44.7 volts | 44.7 volts | 44.7 volts | |
| Configuration | Single | ||||
| Package | DO-214AB, SMC | DO-201; DO-201 | DO-214AB, SMC | DO-214AB (SMCJ) |