Bidirectional 1500W TVS diode,1.5KE350CA
Bidirectional 1500W TVS diode,1.5KE350CA
Bidirectional 1500W TVS diode,1.5KE350CA
618V Clamp 16A (8/20µs) Ipp Tvs Diode Through Hole DO-201
618V Clamp 16A (8/20µs) Ipp Tvs Diode Through Hole DO-201
Transient Voltage Suppressor, Transil 1.5KE Series, Bidirectional, 299 V, DO-201, 2, 332 V RoHS Compliant: Yes
DIODE, TVS, 350V, 1.5KW; Product Range:Transil 1.5KE Series; TVS Polarity:Bidirection
TVS DIODE 299VWM 618VC DO201
TVS DIODE 299VWM 618VC DO201
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4860698 | 4860698P | 497-12740-3-ND | 45Y9149 | 1.5KE350CA | 1.5KE350CA |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Transil 1.5Ke Series, Bidirectional, 299 V, Do-201, 2, 332 V Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | Single | |||
| Direction | Bidirectional | Bidirectional | Bidirectional | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Do-201 | DO-201; DO-201 | DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial | |
| Pin Count | 2 | 2 |