TVS DEVICE POLYMER 35V 0603
TVS DIODE, 24V, 0603; Clamping Voltage Vc Max:60V; Diode Case Style:0603; No. of Pins:2Pins; Operating Voltage:24V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:0.15pF RoHS Compliant: Yes
Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|
Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
Product Number | 0603ESDA-TR1 | 87H6182 |
Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Tvs Diode, 24V, 0603; Clamping Voltage Vc Max Eaton Bussmann |
Package | 0603 | 0603 |