Littelfuse, Inc. 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode 1.5KE10CA

Description
The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance
Request a Quote Datasheet
Description
The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W Axial Leaded Transient Voltage Suppression (TVS) Diode - 1.5KE10CA - Littelfuse, Inc.
Rosemont, IL, United States
1500W Axial Leaded Transient Voltage Suppression (TVS) Diode
1.5KE10CA
1500W Axial Leaded Transient Voltage Suppression (TVS) Diode 1.5KE10CA
The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance

The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance

Supplier's Site Datasheet
TVS Diodes - 1.5KE10CALFCT-ND - DigiKey
Thief River Falls, MN, United States
14.5V Clamp 104.8A Ipp Tvs Diode Through Hole DO-201

14.5V Clamp 104.8A Ipp Tvs Diode Through Hole DO-201

Buy Now Datasheet
TVS Diodes - 1.5KE10CALFTR-ND - DigiKey
Thief River Falls, MN, United States
14.5V Clamp 104.8A Ipp Tvs Diode Through Hole DO-201

14.5V Clamp 104.8A Ipp Tvs Diode Through Hole DO-201

Buy Now Datasheet
TVS - TVS - Diodes - 1.5KE10CA - 1000446-1.5KE10CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE10CA
1000446-1.5KE10CA
TVS - TVS - Diodes - 1.5KE10CA 1000446-1.5KE10CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000446-1.5KE10CA Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-201 STAND-OFF Voltage (Vwm): 8.55V Minimum Breakdown Voltage: 9.5V Max Clamping Voltage: 14.5V Peak Pulse Current(Ippm): 104.8A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000446-1.5KE10CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-201
STAND-OFF Voltage (Vwm): 8.55V
Minimum Breakdown Voltage: 9.5V
Max Clamping Voltage: 14.5V
Peak Pulse Current(Ippm): 104.8A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE10CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE10CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE10CA
TVS D5.4X7.5 8.5V 1500W BIDIR

TVS D5.4X7.5 8.5V 1500W BIDIR

Supplier's Site
TVS Diodes - 1.5KE10CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
1.5KE10CA
TVS Diodes 1.5KE10CA
TVS DIODE 8.55VWM 14.5VC DO201

TVS DIODE 8.55VWM 14.5VC DO201

Supplier's Site Datasheet
Diode - 21618687 - Radwell International
Willingboro, NJ, United States
TVS DIODE, 1.5KW, 8.55V, BIDIR, DO-201. FREE 2 YEAR RADWELL WARRANTY

TVS DIODE, 1.5KW, 8.55V, BIDIR, DO-201. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Tvs Diode, 1.5Kw, 10V, Do-201; Product Range Littelfuse - 17H2565 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 10V, Do-201; Product Range Littelfuse
17H2565
Tvs Diode, 1.5Kw, 10V, Do-201; Product Range Littelfuse 17H2565
TVS DIODE, 1.5KW, 10V, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:8.55V; Clamping Voltage Vc Max:14.5V; Diode Case Style:DO-201; No. of Pins:2Pins; Breakdown Voltage Min:9.5V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 10V, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:8.55V; Clamping Voltage Vc Max:14.5V; Diode Case Style:DO-201; No. of Pins:2Pins; Breakdown Voltage Min:9.5V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 1.5Kw, 10V, Do-201, Full Reel; Product Range Littelfuse - 06R2050 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 10V, Do-201, Full Reel; Product Range Littelfuse
06R2050
Tvs Diode, 1.5Kw, 10V, Do-201, Full Reel; Product Range Littelfuse 06R2050
TVS DIODE, 1.5KW, 10V, DO-201, FULL REEL; Product Range:1.5KE Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:8.55V; Clamping Voltage Vc Max:14.5V; Diode Case Style:DO-201; No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 1.5KW, 10V, DO-201, FULL REEL; Product Range:1.5KE Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:8.55V; Clamping Voltage Vc Max:14.5V; Diode Case Style:DO-201; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 1.5Kw, 8.55V, Bidir, Do-201; Product Range Littelfuse - 26AH0395 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 8.55V, Bidir, Do-201; Product Range Littelfuse
26AH0395
Tvs Diode, 1.5Kw, 8.55V, Bidir, Do-201; Product Range Littelfuse 26AH0395
TVS DIODE, 1.5KW, 8.55V, BIDIR, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:8.55V; Clamping Voltage Vc Max:14.5V; Diode Case Style:DO-201; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 1.5KW, 8.55V, BIDIR, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:8.55V; Clamping Voltage Vc Max:14.5V; Diode Case Style:DO-201; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) General Purpose Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5KE10CA 1.5KE10CALFCT-ND 1000446-1.5KE10CA 1.5KE10CA 1.5KE10CA 21618687 17H2565 06R2050
Product Name 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode TVS Diodes TVS - TVS - Diodes - 1.5KE10CA Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Diode Tvs Diode, 1.5Kw, 10V, Do-201; Product Range Littelfuse Tvs Diode, 1.5Kw, 10V, Do-201, Full Reel; Product Range Littelfuse
VR 8.55 volts
VBR 9.5 to 10.5 volts 9.5 volts 9.5 volts 9.5 volts 9.5 volts 9.5 to ? volts
PD 1.50E6 milliwatts
Configuration Single
Package DO-201; DO-201AA, DO-27, Axial DO-201; DO-201 DO-201; DO-201 DO-27; DO-201; DO-201AA, DO-27, Axial DO-201; DO-201 DO-201; DO-201
Unlock Full Specs
to access all available technical data