onsemi Single Diodes 1N4003G

Description
Diode Standard 200V 1A Through Hole Axial
Request a Quote Datasheet
Description
Diode Standard 200V 1A Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4003GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4003GOS-ND
Single Diodes 1N4003GOS-ND
Diode Standard 200V 1A Through Hole Axial

Diode Standard 200V 1A Through Hole Axial

Buy Now Datasheet
 - 1N4003G - Rochester Electronics
Newburyport, MA, United States
Standard Recovery Rectifier, 200 V, 1.0 A

Standard Recovery Rectifier, 200 V, 1.0 A

Supplier's Site Datasheet
Switching Diodes - 7743262 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7743262
Switching Diodes 7743262
onsemi 1N4003G Silicon Junction

onsemi 1N4003G Silicon Junction

Supplier's Site
Switching Diodes - 1630831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1630831
Switching Diodes 1630831
onsemi 1N4003G Silicon Junction

onsemi 1N4003G Silicon Junction

Supplier's Site
Diodes, Rectifiers - Single - 1N4003G - 1002078-1N4003G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4003G
1002078-1N4003G
Diodes, Rectifiers - Single - 1N4003G 1002078-1N4003G
Manufacturer: ON Semiconductor Win Source Part Number: 1002078-1N4003G Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-41 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 1002078-1N4003G
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-41
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Standard Diode, 1A, 200V, 59-10; Repetitive Peak Reverse Voltage Onsemi - 42K2819 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 200V, 59-10; Repetitive Peak Reverse Voltage Onsemi
42K2819
Standard Diode, 1A, 200V, 59-10; Repetitive Peak Reverse Voltage Onsemi 42K2819
STANDARD DIODE, 1A, 200V, 59-10; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 1A, 200V, 59-10; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Single Diodes - 1N4003G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4003G
Single Diodes 1N4003G
DIODE GEN PURP 200V 1A AXIAL

DIODE GEN PURP 200V 1A AXIAL

Supplier's Site Datasheet
REC AXIAL 1A 200V STD - 70099450 - Allied Electronics, Inc.
Fort Worth, TX, USA
REC AXIAL 1A 200V STD
70099450
REC AXIAL 1A 200V STD 70099450
REC AXIAL 1A 200V STD

REC AXIAL 1A 200V STD

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N4003G
Rectifiers 1N4003G
Rectifiers 200V 1A Standard

Rectifiers 200V 1A Standard

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Diodes Step Recovery Diodes Diodes Diodes Diodes General Purpose Diodes Rectifiers Rectifiers
Product Number 1N4003GOS-ND 1N4003G 7743262 1002078-1N4003G 42K2819 1N4003G 70099450 1N4003G
Product Name Single Diodes Switching Diodes Diodes, Rectifiers - Single - 1N4003G Standard Diode, 1A, 200V, 59-10; Repetitive Peak Reverse Voltage Onsemi Single Diodes REC AXIAL 1A 200V STD Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to ? C (-85 to ? F)
Diode Applications Rectifier Switching
Life Cycle Stage Active
Package Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia DO-41; DO-204AL, DO-41, Axial Plastic Case DO-41; DO-41
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data