The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
TVS 1.5KW 18V 5%BI DO-214AB TR13 RoHS
Manufacturer: Littelfuse Inc.
Win Source Part Number: 850068-1.5SMC18CA
Series: 1.5SMC
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
HTSUS: 8541.10.0080
Other Part Number: 15SMC18CA, 1.5SMC18CA-ND, 1.5SMC18CADKR, 1.5SMC18CACT, -1.5SMC18CA, 1.5SMC18CATR
25.2V Clamp 60.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
25.2V Clamp 60.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
25.2V Clamp 60.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS-DIODE, 1.5kW, 25.2V, UNIDIRECTIONAL, DO-214AB, FULL REEL; Product Range:-; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, BIDIR, DO-214AB ROHS COMPLIANT: YES
TVS DIODE 15.3VWM 25.2VC DO214AB
| Littelfuse, Inc. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC18CA | 552763 | 850068-1.5SMC18CA | 1.5SMC18CATR-ND | 71J2666 | 1.5SMC18CA |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS - TVS - Diodes - 1.5SMC18CA | TVS Diodes | Tvs-Diode, 1.5Kw, 25.2V, Unidirectional, Do-214Ab, Full Reel; Product Range Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VC | 25.2 volts | 25.2 volts | 25.2 volts | |||
| VBR | 17.1 to 18.9 volts | 17.1 volts | 17.1 volts | |||
| Package | DO-201; DO-201 | DO-214AB, SMC | DO-214AB, SMC | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |