The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000674-1.5SMC6.8A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 5.8V
Minimum Breakdown Voltage: 6.45V
Max Clamping Voltage: 10.5V
Peak Pulse Current(Ippm): 144.8A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
10.5V Clamp 144.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
10.5V Clamp 144.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
10.5V Clamp 144.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 5.8VWM 10.5VC DO214AB
TVS - Diode, 6.5 W, 10.5V, UNI, DO-214AB; Breakdown Voltage Range:6.45V to 7.14V; Clamping Voltage Vc Max:10.5V; Diode Case Style:DO-214AB; No. of Pins:2; Package / Case:SMC; Peak Pulse Current Ippm:144.8A; Power Dissipation Pd:6.5W RoHS Compliant: Yes
TVS DIODE, 1.5KW, 5.8V, UNIDIR, DO-214AB; Product Range:1.5SMC Series; TVS Polarity:Unidirectio
TVS DIODE 5.8VWM 10.5VC DO214AB
TVS Diodes / ESD Suppressors 1.5kW 6.8V 5% Uni-Directional
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC6.8A | 1000674-1.5SMC6.8A | 1.5SMC6.8ATR-ND | 1.5SMC6.8A | 71J2768 | 64AH9315 | 1.5SMC6.8A | 1.5SMC6.8A |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | TVS - TVS - Diodes - 1.5SMC6.8A | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 6.5 W, 10.5V, Uni, Do-214Ab; Breakdown Voltage Range Littelfuse | Tvs Diode, 1.5Kw, 5.8V, Unidir, Do-214Ab; Product Range Littelfuse | TVS Diodes | TVS Diodes / ESD Suppressors |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VC | 10.5 volts | 10.5 volts | 10.5 volts | 10.5 volts | 10.5 volts | 10.5 volts | ||
| VBR | 6.45 to 7.14 volts | 6.45 volts | 6.45 volts | 6.45 volts | 6.45 to 7.14 volts | 6.45 volts | ||
| Package | DO-214AB (SMCJ) | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB | DO-214AB | DO-214AB, SMC | DO-214AB-2 (SMC) | |
| VWM | 5.8 volts |