The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
54.7V Clamp 276.1A Ipp Tvs Diode Through Hole P600
54.7V Clamp 276.1A Ipp Tvs Diode Through Hole P600
TVS Diode 15kW 33V Bidirectional Through Hole P600 Product overview: 15KPA33CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-15KPA33CA can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 810019-15KPA33CA
Packaging: Reel
Type: Zener
Mounting Style: Through Hole
Applications: Use For General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33V
Voltage - Breakdown (Min): 36.9V
Current - Peak Pulse (10/1000μs): 276.1A
Power - Peak Pulse: 15000W (15kW)
Power Line Protection: No
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: P600, Axial
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: Not Applicable
Voltage - Clamping (Maximum) at Ipp: 54.7V
TVS Diodes / ESD Suppressors TVS AXIAL HI-POWER
TVS DIODE 33VWM 54.7VC P600
TVS DIODE, FULL REEL; Product Range:15KPA Series; TVS Polarity:Bidirection
TVS DIODE, 15KW, 33V, BIDIR, P600; Product Range:15KPA series; TVS Polarity:Bidirection
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KPA33CA | 1716733 | 1719455P | F6603CT-ND | 144-15KPA33CA | 810019-15KPA33CA | 15KPA33CA | 15KPA33CA | 01P9770 | 18AC8052 |
| Product Name | 15000W Axial Leaded Transient Suppression (TVS) Diode | TVS Diodes | TVS Diodes | TVS Diodes | Through-Hole 33V TVS Protection Diode | TVS - TVS - Diodes - 15KPA33CA | TVS Diodes / ESD Suppressors | TVS Diodes | Tvs Diode, Full Reel; Product Range Littelfuse | Tvs Diode, 15Kw, 33V, Bidir, P600; Product Range Littelfuse |
| VC | 54.7 volts | 54.7 volts | 54.7 volts | 54.7 volts | 54.7 volts | |||||
| VBR | 36.9 to 40.4 volts | 36.9 volts | 36.9 volts | 36.9 volts | 36.9 volts | 36.9 to ? volts | ||||
| Configuration | Single | Single | Single | Single | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Package | P600 | P600 | P600, Axial | Tape and Reel | P600-2 | P600, Axial | Axial Leaded | P600 |