77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
SURFACE MOUNT TRANSIENT VOLTAGE
SURFACE MOUNT TRANSIENT VOLTAGE
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 3757-1.5SMCJ48A_R1_00001DKR-ND | 1.5SMCJ48A_R1_00001 | 1.5SMCJ48A_R1_00001 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | SMC (DO-214AB) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 77.4 volts | 77.4 volts |