The 1N4148WS-7-F is a fast switching surface-mount diode designed for general-purpose applications. It features a small SOD323 package and is suitable for automotive applications, being AEC-Q101 qualified and manufactured in IATF16949 certified facilities. The diode has a maximum non-repetitive peak reverse voltage of 100V and a working peak reverse voltage of 75V. It can handle a forward continuous current of 300mA and an average rectified output current of 150mA. The device exhibits a low reverse recovery time of 4ns and a forward voltage drop of up to 1.25V at 150mA. It is compliant with RoHS and is halogen and antimony free, making it a "green" device. The operating temperature range is from -55°C to +150°C, ensuring reliability in various environments. This diode is suitable for applications in power management, defense, military, and aerospace sectors.
Manufacturer: Diodes Incorporated
Win Source Part Number: 005299-1N4148WS-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 1μA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: 1N4148WS
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Alternative Parts (Cross-Reference): BAV16WS; BAV16WS-C; KDS160;
Introduction Date: August 21, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Defence, Military & Aerospace
DIODE GEN PURP 75V 150MA SOD323 Product overview: 1N4148WS-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148WS-7-F can be used for catalog matching and distributor lookup.
Diode Standard 75V 150mA Surface Mount SOD-323
Diode Standard 75V 150mA Surface Mount SOD-323
Diode Standard 75V 150mA Surface Mount SOD-323
SMALL SIGNAL DIODE, 100V, SOD-323; Diode Configuration:Single
DIODE GEN PURP 75V 150MA SOD323
75V 200mW Single 1.25V@150mA 4ns 150mA SOD-323 Switching Diode ROHS
DIODE GEN PURP 75V 150MA SOD323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Diodes | General Purpose Diodes |
| Product Number | 005299-1N4148WS-7-F | 280-1N4148WS-7-F | 1N4148WS-FDIDKR-ND | 12T2305 | 1N4148WS-7-F | 1N4148WS-7-F | 1N4148WS-7-F |
| Product Name | Diodes, Rectifiers - Single - 1N4148WS-7-F | 75V 150MA Diode and Rectifier | Single Diodes | Small Signal Diode, 100V, Sod-323; Diode Configuration Diodes Inc. | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Switching Diode | Single Diodes |
| Diode Type | Standard | ||||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||
| VR | 75 volts | 75 volts | 75 volts | ||||
| IR | 1.00E-3 mA | 1.00E-3 mA | |||||
| trr | 4 ns | 4 ns | 4 ns |