onsemi Discrete Semiconductor Products 1N4001G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074981-1N4001G Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Bulk Mounting Style: Through Hole Speed: Standard Recovery >500ns > 200mA (Io) Package: DO-204AL DO-41 Axial Manufacturer Device Package: DO-41 Standard Package: 1000 Catalog: Standard Diode Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10µA @ 50V Operating Temperature - Junction: -65°C ~ 175°C Family Name: 1N4001 Alternative Parts (Cross-Reference): 1U1G_AX_10001; 1U1GT/R; 1U1GT/B; 1U1G_AY_00001; Introduction Date: June 06, 2005 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074981-1N4001G Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Bulk Mounting Style: Through Hole Speed: Standard Recovery >500ns > 200mA (Io) Package: DO-204AL DO-41 Axial Manufacturer Device Package: DO-41 Standard Package: 1000 Catalog: Standard Diode Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10µA @ 50V Operating Temperature - Junction: -65°C ~ 175°C Family Name: 1N4001 Alternative Parts (Cross-Reference): 1U1G_AX_10001; 1U1GT/R; 1U1GT/B; 1U1G_AY_00001; Introduction Date: June 06, 2005 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 074981-1N4001G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
074981-1N4001G
Discrete Semiconductor Products 074981-1N4001G
Manufacturer: ON Semiconductor Win Source Part Number: 074981-1N4001G Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Bulk Mounting Style: Through Hole Speed: Standard Recovery >500ns > 200mA (Io) Package: DO-204AL DO-41 Axial Manufacturer Device Package: DO-41 Standard Package: 1000 Catalog: Standard Diode Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10µA @ 50V Operating Temperature - Junction: -65°C ~ 175°C Family Name: 1N4001 Alternative Parts (Cross-Reference): 1U1G_AX_10001; 1U1GT/R; 1U1GT/B; 1U1G_AY_00001; Introduction Date: June 06, 2005 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 074981-1N4001G
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Bulk
Mounting Style: Through Hole
Speed: Standard Recovery >500ns > 200mA (Io)
Package: DO-204AL DO-41 Axial
Manufacturer Device Package: DO-41
Standard Package: 1000
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10µA @ 50V
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: 1N4001
Alternative Parts (Cross-Reference): 1U1G_AX_10001; 1U1GT/R; 1U1GT/B; 1U1G_AY_00001;
Introduction Date: June 06, 2005
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now
 - 1N4001G - Rochester Electronics
Newburyport, MA, United States
Standard Rectifier, 50 V, 1.0 A

Standard Rectifier, 50 V, 1.0 A

Supplier's Site Datasheet
Switching Diodes - 7743265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7743265
Switching Diodes 7743265
Diode 50V 1A Standard Switching DO41

Diode 50V 1A Standard Switching DO41

Supplier's Site
Switching Diodes - 1035128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1035128
Switching Diodes 1035128
Diode 50V 1A Standard Switching DO41

Diode 50V 1A Standard Switching DO41

Supplier's Site
Single Diodes - 1N4001GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4001GOS-ND
Single Diodes 1N4001GOS-ND
Diode Standard 50V 1A Through Hole Axial

Diode Standard 50V 1A Through Hole Axial

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N4001G
Rectifiers 1N4001G
Rectifiers 50V 1A Standard

Rectifiers 50V 1A Standard

Buy Now Datasheet
Standard Diode, 1A, 50V, 59-10; Repetitive Peak Reverse Voltage Onsemi - 42K2813 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 50V, 59-10; Repetitive Peak Reverse Voltage Onsemi
42K2813
Standard Diode, 1A, 50V, 59-10; Repetitive Peak Reverse Voltage Onsemi 42K2813
STANDARD DIODE, 1A, 50V, 59-10; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-204AL RoHS Compliant: Yes

STANDARD DIODE, 1A, 50V, 59-10; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-204AL RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - 1N4001G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4001G
Single Diodes 1N4001G
DIODE GEN PURP 50V 1A AXIAL

DIODE GEN PURP 50V 1A AXIAL

Supplier's Site Datasheet
RECTIFIER; 1A; 0.93V(TYP.)@1 A, +25C; 50V; 30A - 70099452 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER; 1A; 0.93V(TYP.)@1 A, +25C; 50V; 30A
70099452
RECTIFIER; 1A; 0.93V(TYP.)@1 A, +25C; 50V; 30A 70099452
RECTIFIER, 1A, 0.93V(TYP.) @1 A, +25C, 50V, 30A Axial Lead Standard Recovery Rectifiers Shipped in plastic bags, 1000 per bag Available Tape and Reeled, 5000 per reel, by adding a “RL” suffix to part number. Pb?Free Case: Epoxy, Molded Weight: 0.4 gram (approximately) Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable. Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Max. for 10 Seconds, 1/16 in. from case Polarity: Cathode Indicated by Polarity Band

RECTIFIER, 1A, 0.93V(TYP.) @1 A, +25C, 50V, 30A
Axial Lead Standard Recovery Rectifiers

  • Shipped in plastic bags, 1000 per bag
  • Available Tape and Reeled, 5000 per reel, by adding a “RL” suffix to part number.
  • Pb?Free
  • Case: Epoxy, Molded
  • Weight: 0.4 gram (approximately)
  • Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable.
  • Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Max. for 10 Seconds, 1/16 in. from case
  • Polarity: Cathode Indicated by Polarity Band
Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Diodes Rectifiers Diodes Diodes Rectifiers Diodes General Purpose Diodes Rectifiers
Product Number 074981-1N4001G 1N4001G 7743265 1N4001GOS-ND 1N4001G 42K2813 1N4001G 70099452
Product Name Discrete Semiconductor Products Switching Diodes Single Diodes Rectifiers Standard Diode, 1A, 50V, 59-10; Repetitive Peak Reverse Voltage Onsemi Single Diodes RECTIFIER; 1A; 0.93V(TYP.)@1 A, +25C; 50V; 30A
Diode Type Standard
VF 1.1 volts 1.1 volts 1.1 volts 0.9300 volts
VR 50 volts 50 volts
IR 0.0100 mA 0.0100 mA
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to ? C (-85 to ? F)
Unlock Full Specs
to access all available technical data