Littelfuse, Inc. 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode 1.5KE24A

Description
The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance
Request a Quote
Description
The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Littelfuse 1.5KE series TVS diode, part number 02AH4873, is designed to protect sensitive electronic equipment from voltage transients caused by lightning and other transient events. This unidirectional diode has a reverse stand-off voltage of 20.5V and a maximum clamping voltage of 33.2V. It can handle a peak pulse power dissipation of 1500W with a 10/1000Oºs waveform, making it suitable for applications requiring robust transient voltage suppression. The diode features a fast response time, typically less than 1.0 picosecond, and is housed in a DO-201 molded plastic package. It operates within a temperature range of -55°C to 175°C and has a low reverse leakage current of less than 1OºA when the breakdown voltage is above 12V. The device is RoHS compliant and suitable for various applications, including telecom, computer, industrial, and consumer electronics. Engineers considering this product should note its thermal characteristics, including a typical thermal resistance of 15°C/W from junction to lead and 75°C/W from junction to ambient, which may influence thermal management in their designs.

Datasheet Summary
Powered by GS/AI

The Littelfuse 1.5KE series TVS diode, part number 02AH4873, is designed to protect sensitive electronic equipment from voltage transients caused by lightning and other transient events. This unidirectional diode has a reverse stand-off voltage of 20.5V and a maximum clamping voltage of 33.2V. It can handle a peak pulse power dissipation of 1500W with a 10/1000Oºs waveform, making it suitable for applications requiring robust transient voltage suppression. The diode features a fast response time, typically less than 1.0 picosecond, and is housed in a DO-201 molded plastic package. It operates within a temperature range of -55°C to 175°C and has a low reverse leakage current of less than 1OºA when the breakdown voltage is above 12V. The device is RoHS compliant and suitable for various applications, including telecom, computer, industrial, and consumer electronics. Engineers considering this product should note its thermal characteristics, including a typical thermal resistance of 15°C/W from junction to lead and 75°C/W from junction to ambient, which may influence thermal management in their designs.

Suppliers

Company
Product
Description
Supplier Links
1500W Axial Leaded Transient Voltage Suppression (TVS) Diode - 1.5KE24A - Littelfuse, Inc.
Rosemont, IL, United States
1500W Axial Leaded Transient Voltage Suppression (TVS) Diode
1.5KE24A
1500W Axial Leaded Transient Voltage Suppression (TVS) Diode 1.5KE24A
The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance

The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance

Supplier's Site Datasheet
TVS - TVS - Diodes - 1.5KE24A - 1000499-1.5KE24A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5KE24A
1000499-1.5KE24A
TVS - TVS - Diodes - 1.5KE24A 1000499-1.5KE24A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000499-1.5KE24A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-201 STAND-OFF Voltage (Vwm): 20.5V Minimum Breakdown Voltage: 22.8V Max Clamping Voltage: 33.2V Peak Pulse Current(Ippm): 45.8A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000499-1.5KE24A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-201
STAND-OFF Voltage (Vwm): 20.5V
Minimum Breakdown Voltage: 22.8V
Max Clamping Voltage: 33.2V
Peak Pulse Current(Ippm): 45.8A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - 1.5KE24ALFCT-ND - DigiKey
Thief River Falls, MN, United States
33.2V Clamp 45.8A Ipp Tvs Diode Through Hole DO-201

33.2V Clamp 45.8A Ipp Tvs Diode Through Hole DO-201

Buy Now Datasheet
TVS Diodes - 1.5KE24ALFTR-ND - DigiKey
Thief River Falls, MN, United States
33.2V Clamp 45.8A Ipp Tvs Diode Through Hole DO-201

33.2V Clamp 45.8A Ipp Tvs Diode Through Hole DO-201

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - 1.5KE24A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
1.5KE24A
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) 1.5KE24A
45.8A 1.5kW 33.2V 22.8V Unidirectional 20.5V DO-201 Electrostatic and Surge Protection (TVS/ESD) ROHS

45.8A 1.5kW 33.2V 22.8V Unidirectional 20.5V DO-201 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS Diodes - 1.5KE24A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
1.5KE24A
TVS Diodes 1.5KE24A
TVS DIODE 20.5VWM 33.2VC DO201

TVS DIODE 20.5VWM 33.2VC DO201

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 24V, Do-201; Product Range Littelfuse - 06R2066 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 24V, Do-201; Product Range Littelfuse
06R2066
Tvs Diode, 1.5Kw, 24V, Do-201; Product Range Littelfuse 06R2066
TVS DIODE, 1.5KW, 24V, DO-201; Product Range:1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:20.5V; Clamping Voltage Vc Max:33.2V; Diode Case Style:DO-201; No. of Pins:2Pins; Breakdown Voltage Min:22.8V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 24V, DO-201; Product Range:1.5KE Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:20.5V; Clamping Voltage Vc Max:33.2V; Diode Case Style:DO-201; No. of Pins:2Pins; Breakdown Voltage Min:22.8V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 1.5Kw, 24V, Do-201; Product Range Littelfuse - 48F5842 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 24V, Do-201; Product Range Littelfuse
48F5842
Tvs Diode, 1.5Kw, 24V, Do-201; Product Range Littelfuse 48F5842
TVS DIODE, 1.5KW, 24V, DO-201; Product Range:Transil 1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:20.5V; Clamping Voltage Vc Max:33.2V; Diode Case Style:DO-201; No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 1.5KW, 24V, DO-201; Product Range:Transil 1.5KE Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:20.5V; Clamping Voltage Vc Max:33.2V; Diode Case Style:DO-201; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 1.5Kw, 20.5V, Unidir, Do-201; Product Range Littelfuse - 02AH4873 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 20.5V, Unidir, Do-201; Product Range Littelfuse
02AH4873
Tvs Diode, 1.5Kw, 20.5V, Unidir, Do-201; Product Range Littelfuse 02AH4873
TVS DIODE, 1.5KW, 20.5V, UNIDIR, DO-201; Product Range:1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:20.5V; Clamping Voltage Vc Max:33.2V; Diode Case Style:DO-201; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 1.5KW, 20.5V, UNIDIR, DO-201; Product Range:1.5KE Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:20.5V; Clamping Voltage Vc Max:33.2V; Diode Case Style:DO-201; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5KE24A 1000499-1.5KE24A 1.5KE24ALFCT-ND 1.5KE24A 1.5KE24A 06R2066 48F5842
Product Name 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode TVS - TVS - Diodes - 1.5KE24A TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes Tvs Diode, 1.5Kw, 24V, Do-201; Product Range Littelfuse Tvs Diode, 1.5Kw, 24V, Do-201; Product Range Littelfuse
VR 20.5 volts
VBR 22.8 to 25.2 volts 22.8 volts 22.8 volts 22.8 volts 22.8 volts 22.8 to ? volts
PD 1.50E6 milliwatts
Package DO-201; DO-201 DO-201; DO-201AA, DO-27, Axial DO-201 DO-27; DO-201; DO-201AA, DO-27, Axial DO-201; DO-201 DO-201; DO-201
VWM 20.5 volts
Unlock Full Specs
to access all available technical data