The 1324308-1N4005G-T is a glass passivated rectifier diode designed for standard applications. It features a maximum DC reverse voltage of 600V and an average rectified output current of 1A. The diode has a low forward voltage drop of 1V at 1A and a surge overload rating of up to 30A peak. It operates effectively within a temperature range of -65°C to +175°C, making it suitable for various environmental conditions. The device is packaged in a DO-41 plastic case and is compliant with RoHS standards, ensuring it meets environmental regulations. With a typical reverse recovery time of 2µs and a low reverse leakage current of 5µA at 600V, this diode is a reliable choice for engineers looking for a robust rectification solution.
Diode Standard 600V 1A Through Hole DO-41
Diode Standard 600V 1A Through Hole DO-41
Manufacturer: Diodes Incorporated
Win Source Part Number: 1324308-1N4005G-T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 5,000
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 1 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Capacitance @ Vr, F: 8pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: DO-41
Case / Package: DO-204AL, DO-41, Axial
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: 1N4005GTR-ND,1N4005G
Base Product Number: 1N4005
RoHS Status: ROHS3 Compliant
DIODE GEN PURP 600V 1A DO41
DIODE GEN PURP 600V 1A DO41
DIODE GEN PURP 600V 1A DO41
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | General Purpose Diodes |
| Product Number | 1N4005GDICT-ND | 1324308-1N4005G-T | 1N4005G-T | 1N4005G-T | 233-1N4005G-T | 1N4005G-T |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE GEN PURP 600V 1A DO41 | Single Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Diode Type | Standard | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | ||
| VR | 600 volts | 600 volts | 600 volts |