Littelfuse, Inc. 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode 1.5KE220A

Description
The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance
Request a Quote Datasheet
Description
The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W Axial Leaded Transient Voltage Suppression (TVS) Diode - 1.5KE220A - Littelfuse, Inc.
Rosemont, IL, United States
1500W Axial Leaded Transient Voltage Suppression (TVS) Diode
1.5KE220A
1500W Axial Leaded Transient Voltage Suppression (TVS) Diode 1.5KE220A
The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance

The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance

Supplier's Site Datasheet
TVS Diodes - 1.5KE220ALFTR-ND - DigiKey
Thief River Falls, MN, United States
328V Clamp 4.6A Ipp Tvs Diode Through Hole DO-201

328V Clamp 4.6A Ipp Tvs Diode Through Hole DO-201

Buy Now Datasheet
TVS Diodes - 1.5KE220ALFCT-ND - DigiKey
Thief River Falls, MN, United States
328V Clamp 4.6A Ipp Tvs Diode Through Hole DO-201

328V Clamp 4.6A Ipp Tvs Diode Through Hole DO-201

Buy Now Datasheet
TVS DIODE 185V 328V DO201 - 461-1.5KE220A - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 185V 328V DO201
461-1.5KE220A
TVS DIODE 185V 328V DO201 461-1.5KE220A
TVS DIODE 185V 328V DO201

TVS DIODE 185V 328V DO201

Supplier's Site
Tvs Diode, 1.5Kw, 220V, Do-201, Full Reel; Product Range Littelfuse - 17H2621 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 220V, Do-201, Full Reel; Product Range Littelfuse
17H2621
Tvs Diode, 1.5Kw, 220V, Do-201, Full Reel; Product Range Littelfuse 17H2621
TVS DIODE, 1.5KW, 220V, DO-201, FULL REEL; Product Range:1.5KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:185V; Clamping Voltage Max:328V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:209V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 220V, DO-201, FULL REEL; Product Range:1.5KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:185V; Clamping Voltage Max:328V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:209V RoHS Compliant: Yes

Supplier's Site
TVS Diodes - 1.5KE220A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
1.5KE220A
TVS Diodes 1.5KE220A
TVS DIODE 185VWM 328VC DO201

TVS DIODE 185VWM 328VC DO201

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5KE220A 1.5KE220ALFTR-ND 461-1.5KE220A 17H2621 1.5KE220A
Product Name 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode TVS Diodes TVS DIODE 185V 328V DO201 Tvs Diode, 1.5Kw, 220V, Do-201, Full Reel; Product Range Littelfuse TVS Diodes
VR 185 volts
VBR 209 to 231 volts 209 volts 209 volts 209 volts 209 volts
PD 1.50E6 milliwatts
Configuration Single
Package DO-201; DO-201AA, DO-27, Axial DO-27; DO-201; DO-201AA, DO-27, Axial DO-201; DO-201 DO-27; DO-201; DO-201AA, DO-27, Axial
Unlock Full Specs
to access all available technical data