Diode Standard 1000V 1A Through Hole DO-41
Manufacturer: Diodes Incorporated
Win Source Part Number: 1121719-1N4007-T
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: 1N4007
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-41
Manufacturer Homepage: www.diodes.com
Manufacturer Package: DO-204AL, DO-41, Axial
Voltage - DC Reverse (Vr) (Maximum): 1000V
Introduction Date: May 16, 2000
ECCN: ERA99
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Defence, Military & Aerospace
Family Part Number: 1N4007
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 1A
Current - Reverse Leakage at Vr: 5μA at 1000V
Capacitance at Vr, F: 8pF at 4V, 1MHz
DIODE, RECTIFIER, 1000V, 1A, DO-41; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 1KV 1A DO41
DIODE GEN PURP 1KV 1A DO41
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 1N4007DITR-ND | 1121719-1N4007-T | 12T2304 | 1N4007-T | 1N4007-T | 1N4007-T |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - 1N4007-T | Diode, Rectifier, 1000V, 1A, Do-41; Repetitive Peak Reverse Voltage Diodes Inc. | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||||
| Diode Type | Standard | |||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | ||
| VR | 1000 volts | 1000 volts | ||||
| IR | 0.0050 mA | 0.0050 mA |