388V Clamp 26A (8/20µs) Ipp Tvs Diode Through Hole DO-201
388V Clamp 26A (8/20µs) Ipp Tvs Diode Through Hole DO-201
Bidirectional 1500W TVS diode,1.5KE220CA
Bidirectional 1500W TVS diode,1.5KE220CA
Bidirectional 1500W TVS diode,1.5KE220CA
TRANS VOLTAGE SUPPRESSOR DIODE, BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-201AE. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE 188VWM 388VC DO201
TVS D5.4X7.5 185V 1500W BIDIR
TVS Diodes / ESD Suppressors 1500W 220V Bidirect
TVS DIODE, 1.5KW, 220V, DO-201; Product Range:Transil 1.5KE Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, Transil 1.5KE Series, Bidirectional, 188 V, DO-201, 2, 209 V RoHS Compliant: Yes
Transient Voltage Suppressor, Transil 1.5KE Series, Bidirectional, 188 V, DO-201, 2, 209 V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Radwell International | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 497-6599-1-ND | 4864230 | 4864230P | 16447012 | 1.5KE220CA | 1.5KE220CA | 1.5KE220CA | 89K1798 | 26M5460 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, 1.5Kw, 220V, Do-201; Product Range Stmicroelectronics | Transient Voltage Suppressor, Tvs, Transil 1.5Ke Series, Bidirectional, 188 V, Do-201, 2, 209 V Rohs Compliant Stmicroelectronics |
| Configuration | Single | Single | Single | ||||||
| Package | DO-201; DO-201AA, DO-27, Axial | Do-201 | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | DO-201; DO-201-2 (1.5KE) | DO-201; DO-201 | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||||||
| VC | 328 volts | 388 volts | 388 volts | 328 volts | |||||
| VBR | 209 volts | 209 volts | 209 volts | 209 to ? volts |