DIODES Incorporated Single Diodes 1N4148WSF-7

Description
Diode Standard 100V 250mA Surface Mount SOD-323F
Request a Quote Datasheet
Description
Diode Standard 100V 250mA Surface Mount SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4148WSF-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4148WSF-7DICT-ND
Single Diodes 1N4148WSF-7DICT-ND
Diode Standard 100V 250mA Surface Mount SOD-323F

Diode Standard 100V 250mA Surface Mount SOD-323F

Buy Now Datasheet
Single Diodes - 1N4148WSF-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4148WSF-7DITR-ND
Single Diodes 1N4148WSF-7DITR-ND
Diode Standard 100V 250mA Surface Mount SOD-323F

Diode Standard 100V 250mA Surface Mount SOD-323F

Buy Now Datasheet
Single Diodes - 1N4148WSF-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4148WSF-7DIDKR-ND
Single Diodes 1N4148WSF-7DIDKR-ND
Diode Standard 100V 250mA Surface Mount SOD-323F

Diode Standard 100V 250mA Surface Mount SOD-323F

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N4148WSF-7 - 1002097-1N4148WSF-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4148WSF-7
1002097-1N4148WSF-7
Diodes, Rectifiers - Single - 1N4148WSF-7 1002097-1N4148WSF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1002097-1N4148WSF-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 250mA Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 500nA @ 80V Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323F Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): BAS16J; BAS316WS RR; BAS316WS RRG; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1002097-1N4148WSF-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 500nA @ 80V
Capacitance @ Vr, F: 1.5pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323F
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BAS16J; BAS316WS RR; BAS316WS RRG;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
100V 250MA Diode and Rectifier - 280-1N4148WSF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 250MA Diode and Rectifier
280-1N4148WSF-7
100V 250MA Diode and Rectifier 280-1N4148WSF-7
DIODE GP 100V 250MA SOD323F Product overview: 1N4148WSF-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148WSF-7 can be used for catalog matching and distributor lookup.

DIODE GP 100V 250MA SOD323F Product overview: 1N4148WSF-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148WSF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE GEN PURP 100V 250MA SOD323 - 233-1N4148WSF-7 - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 100V 250MA SOD323
233-1N4148WSF-7
DIODE GEN PURP 100V 250MA SOD323 233-1N4148WSF-7
DIODE GEN PURP 100V 250MA SOD323

DIODE GEN PURP 100V 250MA SOD323

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4148WSF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4148WSF-7
Discrete Semiconductor Products - Diodes - Rectifiers 1N4148WSF-7
DIODE GP 100V 250MA SOD323F

DIODE GP 100V 250MA SOD323F

Supplier's Site
Diode, Small Signal, 100V/0.25A, Sod323F; Diode Configuration Diodes Inc. - 07AH4960 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 100V/0.25A, Sod323F; Diode Configuration Diodes Inc.
07AH4960
Diode, Small Signal, 100V/0.25A, Sod323F; Diode Configuration Diodes Inc. 07AH4960
DIODE, SMALL SIGNAL, 100V/0.25A, SOD323F; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):250mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:4ns; Forward Surge Current IfsmRoHS Compliant: Yes

DIODE, SMALL SIGNAL, 100V/0.25A, SOD323F; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):250mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:4ns; Forward Surge Current IfsmRoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - 1N4148WSF-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4148WSF-7
Single Diodes 1N4148WSF-7
DIODE GP 100V 250MA SOD323F

DIODE GP 100V 250MA SOD323F

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers General Purpose Diodes Rectifiers Diodes Diodes
Product Number 1N4148WSF-7DICT-ND 1002097-1N4148WSF-7 280-1N4148WSF-7 233-1N4148WSF-7 1N4148WSF-7 07AH4960 1N4148WSF-7
Product Name Single Diodes Diodes, Rectifiers - Single - 1N4148WSF-7 100V 250MA Diode and Rectifier DIODE GEN PURP 100V 250MA SOD323 Discrete Semiconductor Products - Diodes - Rectifiers Diode, Small Signal, 100V/0.25A, Sod323F; Diode Configuration Diodes Inc. Single Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.25 volts 1.25 volts 1.25 volts 1.25 volts 1.25 volts
VR 100 volts 100 volts 100 volts 100 volts
IR 5.00E-4 mA 5.00E-4 mA 5.00E-4 mA
Unlock Full Specs
to access all available technical data