The Littelfuse 1.5SMC series TVS diode, part number 05AC9656, is a unidirectional device designed to protect sensitive electronic equipment from voltage transients caused by lightning and other events. It has a peak pulse power dissipation capability of 1500W at a 10/1000µs waveform and a reverse stand-off voltage of 25.6V. The maximum clamping voltage is 41.4V, making it suitable for applications requiring robust transient voltage suppression. This diode operates within a temperature range of -65°C to 150°C and features a low profile DO-214AB package, which is ideal for surface mount applications. It is RoHS compliant and has a typical reverse leakage current of less than 1µA when the breakdown voltage is above 12V. The device is suitable for protecting I/O interfaces and Vcc buses in telecom, computer, industrial, and consumer electronics. Engineers should consider this product for applications that demand high reliability and effective transient voltage protection.
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000633-1.5SMC30A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 25.6V
Minimum Breakdown Voltage: 28.5V
Max Clamping Voltage: 41.4V
Peak Pulse Current(Ippm): 36.7A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
1.5kW TVS Diode, 30V DC, 41.4V Clamp, DO-214AB, Unidirectional Product overview: 1.5SMC30A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V, 41.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, 41.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC30A can be used for catalog matching and distributor lookup.
TVS 1.5KW 30V 5%UNI DO-214AB TR13 RoHS
41.4V Clamp 36.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
41.4V Clamp 36.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
41.4V Clamp 36.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 25.6VWM 41.4VC DO214AB
TVS DIODE, 1.5KW, 25.6V, UNIDIR, DO214AB; Product Range:1.5SMC Series; TVS Polarity:Unidirectio
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1.5SMC30A | 1000633-1.5SMC30A | 144-1.5SMC30A | 552779 | 1.5SMC30ADKR-ND | 1.5SMC30A | 05AC9656 | 51AK5747 |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | TVS - TVS - Diodes - 1.5SMC30A | 30V 41.4V TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, 1.5Kw, 25.6V, Unidir, Do214Ab; Product Range Littelfuse | Transient Suppressor Diode,single,unidirectional,25.6V V(Rwm),do-214Ab / Smc Rohs Compliant Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| VC | 41.4 volts | 41.4 volts | 41.4 volts | 41.4 volts | 41.4 volts | |||
| VBR | 28.5 to 31.5 volts | 28.5 volts | 28.5 volts | 28.5 volts | ||||
| Package | DO-214AB (SMCJ) | Tape and Reel | DO-201; DO-201 | DO-214AB, SMC | DO-214AB, SMC | DO-214AB | ||
| VWM | 25.6 volts |