Win Source Part Number: 1109619-1N4007-AP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 5,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 1 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
Alternative Parts (Cross-Reference): 1N4007 AP; 1N4007AP;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: 353-1N4007-AP,1505-1
DIODE GEN PURP 1KV 1A DO41 Product overview: 1N4007-AP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4007-AP can be used for catalog matching and distributor lookup.
Diode Standard 1000V 1A Through Hole DO-41
DIODE GEN PURP 1KV 1A DO41
Integrated Circuits (ICs) - Diodes - Diodes - General Purpose
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Rectifiers | Diodes | General Purpose Diodes | General Purpose Diodes |
| Product Number | 1109619-1N4007-AP | 280-1N4007-AP | 353-1N4007-AP-ND | 1N4007-AP | 1N4007-AP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 1KV 1A Diode and Rectifier | Single Diodes | Single Diodes | Integrated Circuits (ICs) - Diodes - Diodes - General Purpose |
| Configuration | Single | ||||
| Package | DO-204AL, DO-41, Axial | Bulk | DO-41; DO-204AL, DO-41, Axial | ||
| VF | 1 volts | 1 volts | |||
| VR | 1000 volts | 1000 volts | |||
| IR | 0.0050 mA | 0.0050 mA |