STMicroelectronics, Inc. TVS Diodes 1.5KE15CA

Description
27.2V Clamp 368A (8/20µs) Ipp Tvs Diode Through Hole DO-201
Request a Quote Datasheet
Description
27.2V Clamp 368A (8/20µs) Ipp Tvs Diode Through Hole DO-201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-6643-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-6643-1-ND
TVS Diodes 497-6643-1-ND
27.2V Clamp 368A (8/20µs) Ipp Tvs Diode Through Hole DO-201

27.2V Clamp 368A (8/20µs) Ipp Tvs Diode Through Hole DO-201

Buy Now Datasheet
TVS Diodes - 497-6643-3-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-6643-3-ND
TVS Diodes 497-6643-3-ND
27.2V Clamp 368A (8/20µs) Ipp Tvs Diode Through Hole DO-201

27.2V Clamp 368A (8/20µs) Ipp Tvs Diode Through Hole DO-201

Buy Now Datasheet
TVS Diodes - 4864189 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
4864189
TVS Diodes 4864189
Bidirectional 1500W TVS diode,1.5KE15CA

Bidirectional 1500W TVS diode,1.5KE15CA

Supplier's Site
TVS Diodes - 9196368 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9196368
TVS Diodes 9196368
Bidirectional 1500W TVS diode,1.5KE15CA

Bidirectional 1500W TVS diode,1.5KE15CA

Supplier's Site
TVS Diodes - 4864189P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
4864189P
TVS Diodes 4864189P
Bidirectional 1500W TVS diode,1.5KE15CA

Bidirectional 1500W TVS diode,1.5KE15CA

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5KE15CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5KE15CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5KE15CA
TVS D5.4X7.5 12.8V 1500W BIDIR

TVS D5.4X7.5 12.8V 1500W BIDIR

Supplier's Site
TVS Diodes - 1.5KE15CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
1.5KE15CA
TVS Diodes 1.5KE15CA
TVS DIODE 12.8VWM 27.2VC DO201

TVS DIODE 12.8VWM 27.2VC DO201

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 15V, Do-201; Product Range Stmicroelectronics - 89K1795 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 15V, Do-201; Product Range Stmicroelectronics
89K1795
Tvs Diode, 1.5Kw, 15V, Do-201; Product Range Stmicroelectronics 89K1795
TVS DIODE, 1.5KW, 15V, DO-201; Product Range:Transil 1.5KE Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:12.8V; Clamping Voltage Max:21.2V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:14.3V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 15V, DO-201; Product Range:Transil 1.5KE Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:12.8V; Clamping Voltage Max:21.2V; Diode Case Style:DO-201; No. of Pins:2Pins; Minimum Breakdown Voltage:14.3V RoHS Compliant: Yes

Supplier's Site
Transient Voltage Suppressor, Tvs, Transil 1.5Ke Series, Bidirectional, 12.8 V, Do-201, 2, 14.3 V Rohs Compliant Stmicroelectronics - 26M5448 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Transil 1.5Ke Series, Bidirectional, 12.8 V, Do-201, 2, 14.3 V Rohs Compliant Stmicroelectronics
26M5448
Transient Voltage Suppressor, Tvs, Transil 1.5Ke Series, Bidirectional, 12.8 V, Do-201, 2, 14.3 V Rohs Compliant Stmicroelectronics 26M5448
Transient Voltage Suppressor, TVS, Transil 1.5KE Series, Bidirectional, 12.8 V, DO-201, 2, 14.3 V RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, Transil 1.5KE Series, Bidirectional, 12.8 V, DO-201, 2, 14.3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Transient Voltage Suppressor, Tvs, Transil 1.5Ke Series, Bidirectional, 12.8 V, Do-201, 2, 14.3 V Rohs Compliant Stmicroelectronics - 45Y9135 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Transil 1.5Ke Series, Bidirectional, 12.8 V, Do-201, 2, 14.3 V Rohs Compliant Stmicroelectronics
45Y9135
Transient Voltage Suppressor, Tvs, Transil 1.5Ke Series, Bidirectional, 12.8 V, Do-201, 2, 14.3 V Rohs Compliant Stmicroelectronics 45Y9135
Transient Voltage Suppressor, TVS, Transil 1.5KE Series, Bidirectional, 12.8 V, DO-201, 2, 14.3 V RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, Transil 1.5KE Series, Bidirectional, 12.8 V, DO-201, 2, 14.3 V RoHS Compliant: Yes

Supplier's Site
TVS DIODE 12.8V 27.2V DO201 - 761-1.5KE15CA - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 12.8V 27.2V DO201
761-1.5KE15CA
TVS DIODE 12.8V 27.2V DO201 761-1.5KE15CA
TVS DIODE 12.8V 27.2V DO201

TVS DIODE 12.8V 27.2V DO201

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 497-6643-1-ND 4864189 4864189P 1.5KE15CA 1.5KE15CA 89K1795 26M5448 761-1.5KE15CA
Product Name TVS Diodes TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Tvs Diode, 1.5Kw, 15V, Do-201; Product Range Stmicroelectronics Transient Voltage Suppressor, Tvs, Transil 1.5Ke Series, Bidirectional, 12.8 V, Do-201, 2, 14.3 V Rohs Compliant Stmicroelectronics TVS DIODE 12.8V 27.2V DO201
Configuration Single Single Single
Package DO-201; DO-201AA, DO-27, Axial Do-201 DO-201; DO-201 DO-201; DO-201 DO-27; DO-201; DO-201AA, DO-27, Axial DO-201; DO-201 DO-27; DO-201; DO-201AA, DO-27, Axial
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 21.2 volts 27.2 volts 27.2 volts 27.2 volts
VBR 14.3 volts 14.3 volts 14.3 volts 14.3 volts 14.3 volts
Unlock Full Specs
to access all available technical data