The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance
TVS DIODE AXIAL LEAD - 1.5KE30CA T&R
41.4V Clamp 36.7A Ipp Tvs Diode Through Hole DO-201
41.4V Clamp 36.7A Ipp Tvs Diode Through Hole DO-201
TVS DIODE 25.6VWM 41.4VC DO201
TVS DIODE, 1.5KW, 30V, DO-201, FULL REEL; PRODUCT RANGE:1.5KE SERIES; TVS POLARITY:BIDIRECTION
TVS DIODE, 1.5KW, 30V, DO-201, FULL REEL; Product Range:1.5KE Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 30V, DO-201; Product Range:1.5KE Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE30CA | 565415 | 1.5KE30CALFTR-ND | 1.5KE30CA | 21618555 | 08R0810 | 48F5844 |
| Product Name | 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | TVS Diodes | TVS Diodes | Diode | Tvs Diode, 1.5Kw, 30V, Do-201, Full Reel; Product Range Littelfuse | Tvs Diode, 1.5Kw, 30V, Do-201; Product Range Littelfuse |
| VR | 25.6 volts | ||||||
| VBR | 28.5 to 31.5 volts | 28.5 volts | 28.5 volts | 28.5 volts | 28.5 volts | ||
| PD | 1.50E6 milliwatts | ||||||
| RoHS Compliant | RoHS | RoHS | |||||
| Package | DO-201; DO-201 | DO-201; DO-201AA, DO-27, Axial | DO-27; DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | DO-201; DO-201 |