Vishay Intertechnology, Inc. TVS Diodes 1.5SMC56CA-E3/57T

Description
77V Clamp 19.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
77V Clamp 19.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1.5SMC56CA-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
77V Clamp 19.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

77V Clamp 19.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC56CA-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
77V Clamp 19.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

77V Clamp 19.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC56CA-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
77V Clamp 19.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

77V Clamp 19.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - 1.5SMC56CA-E3/57T - 1000673-1.5SMC56CA-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC56CA-E3/57T
1000673-1.5SMC56CA-E3/57T
TVS - TVS - Diodes - 1.5SMC56CA-E3/57T 1000673-1.5SMC56CA-E3/57T
Manufacturer: Vishay Win Source Part Number: 1000673-1.5SMC56CA-E 3/57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 47.8V Minimum Breakdown Voltage: 53.2V Max Clamping Voltage: 77V Peak Pulse Current(Ippm): 19.5A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1000673-1.5SMC56CA-E3/57T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 47.8V
Minimum Breakdown Voltage: 53.2V
Max Clamping Voltage: 77V
Peak Pulse Current(Ippm): 19.5A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
77V TVS Protection Diode - 144-1.5SMC56CA-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
77V TVS Protection Diode
144-1.5SMC56CA-E3/57T
77V TVS Protection Diode 144-1.5SMC56CA-E3/57T
1.5kW Bidirectional TVS Diode, 77V Clamping, SMC, 1.5kW Peak Pulse Power Product overview: 1.5SMC56CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 77V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 77V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC56CA-E3/57 T can be used for catalog matching and distributor lookup.

1.5kW Bidirectional TVS Diode, 77V Clamping, SMC, 1.5kW Peak Pulse Power Product overview: 1.5SMC56CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 77V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 77V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC56CA-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS DIODE 47.8VWM 77VC SMC

TVS DIODE 47.8VWM 77VC SMC

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC56CA-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC56CA-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC56CA-E3/57T
TVS DIODE 47.8VWM 77VC SMC

TVS DIODE 47.8VWM 77VC SMC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5SMC56CA-E3/57TGICT-ND 1000673-1.5SMC56CA-E3/57T 144-1.5SMC56CA-E3/57T 1.5SMC56CA-E3/57T 1.5SMC56CA-E3/57T
Product Name TVS Diodes TVS - TVS - Diodes - 1.5SMC56CA-E3/57T 77V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC DO-214AB (SMCJ) Tape and Reel DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 77 volts 77 volts 77 volts 77 volts
VBR 53.2 volts 53.2 volts 53.2 volts 53.2 volts
Unlock Full Specs
to access all available technical data