The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000679-1.5SMC62A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 53V
Minimum Breakdown Voltage: 58.9V
Max Clamping Voltage: 85V
Peak Pulse Current(Ippm): 17.9A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
85V Clamp 17.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
85V Clamp 17.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
85V Clamp 17.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS Diode, 1.5kW, 62V DC, 85V Clamp, Uni-Directional, DO-214AB Product overview: 1.5SMC62A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 62V, 85V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 62V, 85V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC62A can be used for catalog matching and distributor lookup.
TVS DIODE 53VWM 85VC DO214AB
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 53V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB SMC, 62A MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE 53VWM 85VC DO214AB
TVS DIODE, 1.5KW, 53V, UNIDIR, DO-214AB; Product Range:1.5SMC Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC62A | 1000679-1.5SMC62A | 1.5SMC62ACT-ND | 144-1.5SMC62A | 1.5SMC62A | 87291105 | 1.5SMC62A | 26AH0398 |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | TVS - TVS - Diodes - 1.5SMC62A | TVS Diodes | 62V 85V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode | TVS Diodes | Tvs Diode, 1.5Kw, 53V, Unidir, Do-214Ab; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VC | 85 volts | 85 volts | 85 volts | 85 volts | 85 volts | 85 volts | ||
| VBR | 58.9 to 65.1 volts | 58.9 volts | 58.9 volts | 58.9 volts | 58.9 volts | |||
| Package | DO-214AB (SMCJ) | DO-214AB, SMC | Tape and Reel | DO-214AB (SMCJ) | DO-214AB, SMC | DO-214AB | ||
| VWM | 53 volts |