RF DIODE, PIN, 0.8PF, 100V, DO-7; Diode Configuration:Single
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 0.2A, 100V V(RRM), GERMANIUM, DO-7. FREE 2 YEAR RADWELL WARRANTY
DIODE GEN PURP 100V 40MA DO7
| Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Diodes | General Purpose Diodes | General Purpose Diodes |
| Product Number | 10P4366 | 32258957 | 1N270 |
| Product Name | Rf Diode, Pin, 0.8Pf, 100V, Do-7; Diode Configuration Solid State | Diode | Single Diodes |
| RoHS Compliant | RoHS | ||
| Package | DO-7 | DO-204AA, DO-7, Axial | |
| Pin Count | 2 | ||
| Tj | ? to 90 C (? to 194 F) |