Littelfuse, Inc. 1500W Surface Mount Transient Voltage Supressors 1.5SMC6.8CA

Description
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet
Description
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W Surface Mount Transient Voltage Supressors - 1.5SMC6.8CA - Littelfuse, Inc.
Rosemont, IL, United States
1500W Surface Mount Transient Voltage Supressors
1.5SMC6.8CA
1500W Surface Mount Transient Voltage Supressors 1.5SMC6.8CA
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

Supplier's Site Datasheet
TVS Diodes - 1.5SMC6.8CATR-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 144.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

10.5V Clamp 144.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC6.8CACT-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 144.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

10.5V Clamp 144.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC6.8CADKR-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 144.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

10.5V Clamp 144.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Tvs Diode, 6.5 W, 10.5V, Uni, Do-214Ab; Product Range Littelfuse - 85R4939 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 6.5 W, 10.5V, Uni, Do-214Ab; Product Range Littelfuse
85R4939
Tvs Diode, 6.5 W, 10.5V, Uni, Do-214Ab; Product Range Littelfuse 85R4939
TVS - Diode, 6.5 W, 10.5V, UNI, DO-214AB; Product Range:1.5SMC Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:5.8V; Clamping Voltage Vc Max:10.5V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

TVS - Diode, 6.5 W, 10.5V, UNI, DO-214AB; Product Range:1.5SMC Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:5.8V; Clamping Voltage Vc Max:10.5V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 6.5 W, 10.5V, Uni, Do-214Ab; Breakdown Voltage Range Littelfuse - 71J2770 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 6.5 W, 10.5V, Uni, Do-214Ab; Breakdown Voltage Range Littelfuse
71J2770
Tvs Diode, 6.5 W, 10.5V, Uni, Do-214Ab; Breakdown Voltage Range Littelfuse 71J2770
TVS - Diode, 6.5 W, 10.5V, UNI, DO-214AB; Breakdown Voltage Range:6.45V to 7.14V; Clamping Voltage Vc Max:10.5V; Diode Case Style:DO-214AB; No. of Pins:2; Package / Case:SMC; Peak Pulse Current Ippm:144.8A; Power Dissipation Pd:6.5W RoHS Compliant: Yes

TVS - Diode, 6.5 W, 10.5V, UNI, DO-214AB; Breakdown Voltage Range:6.45V to 7.14V; Clamping Voltage Vc Max:10.5V; Diode Case Style:DO-214AB; No. of Pins:2; Package / Case:SMC; Peak Pulse Current Ippm:144.8A; Power Dissipation Pd:6.5W RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 5.8V, Bidir, Do-214Ab; Product Range Littelfuse - 22AC3252 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 5.8V, Bidir, Do-214Ab; Product Range Littelfuse
22AC3252
Tvs Diode, 1.5Kw, 5.8V, Bidir, Do-214Ab; Product Range Littelfuse 22AC3252
TVS DIODE, 1.5KW, 5.8V, BIDIR, DO-214AB; Product Range:1.5SMC Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:5.8V; Clamping Voltage Vc Max:10.5V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 1.5KW, 5.8V, BIDIR, DO-214AB; Product Range:1.5SMC Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:5.8V; Clamping Voltage Vc Max:10.5V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes - 1.5SMC6.8CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
1.5SMC6.8CA
TVS Diodes 1.5SMC6.8CA
TVS DIODE 5.8VWM 10.5VC DO214AB

TVS DIODE 5.8VWM 10.5VC DO214AB

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5SMC6.8CA 1.5SMC6.8CATR-ND 85R4939 71J2770 22AC3252 1.5SMC6.8CA
Product Name 1500W Surface Mount Transient Voltage Supressors TVS Diodes Tvs Diode, 6.5 W, 10.5V, Uni, Do-214Ab; Product Range Littelfuse Tvs Diode, 6.5 W, 10.5V, Uni, Do-214Ab; Breakdown Voltage Range Littelfuse Tvs Diode, 1.5Kw, 5.8V, Bidir, Do-214Ab; Product Range Littelfuse TVS Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
VC 10.5 volts 10.5 volts 10.5 volts 10.5 volts 10.5 volts 10.5 volts
VBR 6.45 to 7.14 volts 6.45 volts 6.45 to 7.14 volts 6.45 volts
Configuration Single
Package DO-214AB, SMC DO-214AB (SMC) DO-214AB DO-214AB DO-214AB, SMC
Unlock Full Specs
to access all available technical data