Vishay Intertechnology, Inc. TVS - TVS - Diodes - 1.5SMC150A-E3/57T 1.5SMC150A-E3/57T

Description
Manufacturer: Vishay Win Source Part Number: 1000589-1.5SMC150A-E 3/57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 128V Minimum Breakdown Voltage: 143V Max Clamping Voltage: 207V Peak Pulse Current(Ippm): 7.2A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1000589-1.5SMC150A-E 3/57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 128V Minimum Breakdown Voltage: 143V Max Clamping Voltage: 207V Peak Pulse Current(Ippm): 7.2A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1.5SMC150A-E3/57T - 1000589-1.5SMC150A-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC150A-E3/57T
1000589-1.5SMC150A-E3/57T
TVS - TVS - Diodes - 1.5SMC150A-E3/57T 1000589-1.5SMC150A-E3/57T
Manufacturer: Vishay Win Source Part Number: 1000589-1.5SMC150A-E 3/57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 128V Minimum Breakdown Voltage: 143V Max Clamping Voltage: 207V Peak Pulse Current(Ippm): 7.2A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1000589-1.5SMC150A-E3/57T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 128V
Minimum Breakdown Voltage: 143V
Max Clamping Voltage: 207V
Peak Pulse Current(Ippm): 7.2A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Diodes - 1.5SMC150A-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
207V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

207V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC150A-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
207V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

207V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC150A-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
207V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

207V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
SMD 150V TVS Protection Diode - 144-1.5SMC150A-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V TVS Protection Diode
144-1.5SMC150A-E3/57T
SMD 150V TVS Protection Diode 144-1.5SMC150A-E3/57T
1.5kW TVS Diode, Unidirectional, 150V, SMC, Surface Mount Product overview: 1.5SMC150A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 150V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 150V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC150A-E3/57 T can be used for catalog matching and distributor lookup.

1.5kW TVS Diode, Unidirectional, 150V, SMC, Surface Mount Product overview: 1.5SMC150A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 150V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 150V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC150A-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, Unidir, 128V, Do-214Ab-2 Rohs Compliant Vishay - 57AJ0882 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 128V, Do-214Ab-2 Rohs Compliant Vishay
57AJ0882
Tvs Diode, Unidir, 128V, Do-214Ab-2 Rohs Compliant Vishay 57AJ0882
TVS DIODE, UNIDIR, 128V, DO-214AB-2 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 128V, DO-214AB-2 ROHS COMPLIANT: YES

Supplier's Site
TVS DIODE 128VWM 207VC SMC

TVS DIODE 128VWM 207VC SMC

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC150A-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC150A-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC150A-E3/57T
TVS DIODE 128VWM 207VC SMC

TVS DIODE 128VWM 207VC SMC

Supplier's Site
7.2A 207V 1.5kW 143V 128V SMC(DO-214AB) TVS ROHS - 17930-1.5SMC150A-E3/57T - Utmel Electronic Limited
Hong Kong, China
7.2A 207V 1.5kW 143V 128V SMC(DO-214AB) TVS ROHS
17930-1.5SMC150A-E3/57T
7.2A 207V 1.5kW 143V 128V SMC(DO-214AB) TVS ROHS 17930-1.5SMC150A-E3/57T
7.2A 207V 1.5kW 143V 128V SMC(DO-214AB) TVS ROHS

7.2A 207V 1.5kW 143V 128V SMC(DO-214AB) TVS ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1000589-1.5SMC150A-E3/57T 1.5SMC150A-E3/57TGIDKR-ND 144-1.5SMC150A-E3/57T 57AJ0882 1.5SMC150A-E3/57T 1.5SMC150A-E3/57T 17930-1.5SMC150A-E3/57T
Product Name TVS - TVS - Diodes - 1.5SMC150A-E3/57T TVS Diodes SMD 150V TVS Protection Diode Tvs Diode, Unidir, 128V, Do-214Ab-2 Rohs Compliant Vishay TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 7.2A 207V 1.5kW 143V 128V SMC(DO-214AB) TVS ROHS
Package DO-214AB (SMCJ) DO-214AB, SMC Tape and Reel DO-214AB, SMC DO-214AB (SMCJ)
VWM 128 volts
IPPM 7.2 amps
VC 207 volts 207 volts 207 volts 207 volts
VBR 143 volts 143 volts 143 volts 143 volts
Unlock Full Specs
to access all available technical data