The 1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Glass passivated chip junction in DO-201 Package Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Low incremental surge resistance
602V Clamp 2.5A Ipp Tvs Diode Through Hole DO-201
602V Clamp 2.5A Ipp Tvs Diode Through Hole DO-201
Diode TVS Uni-Dir 376V 1500W DO201
Diode TVS Uni-Dir 376V 1500W DO201
Diode TVS Uni-Dir 376V 1500W DO201
TVS DIODE, 1.5KW, 440V, DO-201; Product Range:1.5KE Series; TVS Polarity:Unidirectio
TVS DIODE, 1.5KW, 440V, DO-201, FULL REEL; Product Range:1.5KE Series; TVS Polarity:Unidirectio
TVS DIODE 376VWM 602VC DO201
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE440A | 1.5KE440ALFTR-ND | 7645439 | 7645439P | 06R2083 | 1.5KE440A |
| Product Name | 1500W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, 1.5Kw, 440V, Do-201; Product Range Littelfuse | TVS Diodes |
| VR | 376 volts | |||||
| VBR | 418 to 462 volts | 418 volts | 418 volts | 418 volts | ||
| PD | 1.50E6 milliwatts | |||||
| Configuration | Single | Single | Single | |||
| Package | DO-201; DO-201AA, DO-27, Axial | Do-201 | DO-201; DO-201 | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial |