Vishay Precision Group Through-Hole 1kV 1A Diode and Rectifier 1N4007-E3/54

Description
1kV 1A Rectifier Diode, DO-41, Through Hole Product overview: 1N4007-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4007-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote
Description
1kV 1A Rectifier Diode, DO-41, Through Hole Product overview: 1N4007-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4007-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Standard Diode, part number 78K2220, is a general-purpose plastic rectifier with a maximum repetitive peak reverse voltage of 1 kV and an average forward current rating of 1 A. It features a low forward voltage drop of 1.1 V and a maximum forward surge current capability of 30 A for an 8.3 ms sine-wave. The diode operates effectively within a temperature range of -50 °C to +150 °C and has a low leakage current of 5.0 OºA at rated DC blocking voltage. This diode is housed in a DO-204AL package, which is molded from epoxy and meets UL 94 V-0 flammability standards. It is compliant with RoHS directives, making it suitable for environmentally conscious designs. Typical applications include power supplies, inverters, converters, and freewheeling diode applications. The product is available in full reel packaging, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Standard Diode, part number 78K2220, is a general-purpose plastic rectifier with a maximum repetitive peak reverse voltage of 1 kV and an average forward current rating of 1 A. It features a low forward voltage drop of 1.1 V and a maximum forward surge current capability of 30 A for an 8.3 ms sine-wave. The diode operates effectively within a temperature range of -50 °C to +150 °C and has a low leakage current of 5.0 OºA at rated DC blocking voltage. This diode is housed in a DO-204AL package, which is molded from epoxy and meets UL 94 V-0 flammability standards. It is compliant with RoHS directives, making it suitable for environmentally conscious designs. Typical applications include power supplies, inverters, converters, and freewheeling diode applications. The product is available in full reel packaging, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 1kV 1A Diode and Rectifier - 280-1N4007-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1kV 1A Diode and Rectifier
280-1N4007-E3/54
Through-Hole 1kV 1A Diode and Rectifier 280-1N4007-E3/54
1kV 1A Rectifier Diode, DO-41, Through Hole Product overview: 1N4007-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4007-E3/54 can be used for catalog matching and distributor lookup.

1kV 1A Rectifier Diode, DO-41, Through Hole Product overview: 1N4007-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4007-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N4007-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4007-E3/54GITR-ND
Single Diodes 1N4007-E3/54GITR-ND
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 1N4007-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4007-E3/54GICT-ND
Single Diodes 1N4007-E3/54GICT-ND
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N4007-E3/54 - 1002089-1N4007-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4007-E3/54
1002089-1N4007-E3/54
Diodes, Rectifiers - Single - 1N4007-E3/54 1002089-1N4007-E3/54
Manufacturer: Vishay Win Source Part Number: 1002089-1N4007-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 5μA @ 1000V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: Vishay
Win Source Part Number: 1002089-1N4007-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now Datasheet
Schottky Diodes & Rectifiers - 9175386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9175386
Schottky Diodes & Rectifiers 9175386
Rectifier Diode 1A 1000V 1.1Vf DO-41

Rectifier Diode 1A 1000V 1.1Vf DO-41

Supplier's Site
Schottky Diodes & Rectifiers - 9175386P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9175386P
Schottky Diodes & Rectifiers 9175386P
Rectifier Diode 1A 1000V 1.1Vf DO-41

Rectifier Diode 1A 1000V 1.1Vf DO-41

Supplier's Site
Standard Diode, 1A, 1Kv, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay - 78K2220 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 1Kv, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay
78K2220
Standard Diode, 1A, 1Kv, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay 78K2220
STANDARD DIODE, 1A, 1KV, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.8V; Reverse Recovery Time:-; Forward Surge Current:30A; Product Range:- RoHS Compliant: Yes

STANDARD DIODE, 1A, 1KV, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.8V; Reverse Recovery Time:-; Forward Surge Current:30A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Standard Diode, 1A, 1Kv, Do-204Al; Repetitive Peak Reverse Voltage Vishay - 05R5987 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 1Kv, Do-204Al; Repetitive Peak Reverse Voltage Vishay
05R5987
Standard Diode, 1A, 1Kv, Do-204Al; Repetitive Peak Reverse Voltage Vishay 05R5987
STANDARD DIODE, 1A, 1KV, DO-204AL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:950mV; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-204AL RoHS Compliant: Yes

STANDARD DIODE, 1A, 1KV, DO-204AL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:950mV; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-204AL RoHS Compliant: Yes

Supplier's Site
Rectifier, Standard, 1A, 1Kv, Do-204Al; Repetitive Reverse Voltage Vrrm Max Vishay - 61AC3265 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Standard, 1A, 1Kv, Do-204Al; Repetitive Reverse Voltage Vrrm Max Vishay
61AC3265
Rectifier, Standard, 1A, 1Kv, Do-204Al; Repetitive Reverse Voltage Vrrm Max Vishay 61AC3265
RECTIFIER, STANDARD, 1A, 1KV, DO-204AL; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:30A;RoHS Compliant: Yes

RECTIFIER, STANDARD, 1A, 1KV, DO-204AL; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:30A;RoHS Compliant: Yes

Supplier's Site
Single Diodes - 1N4007-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4007-E3/54
Single Diodes 1N4007-E3/54
DIODE GEN PURP 1KV 1A DO204AL

DIODE GEN PURP 1KV 1A DO204AL

Supplier's Site Datasheet
Diodes >> Diodes - General Purpose - 1N4007-E3/54 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
1N4007-E3/54
Diodes >> Diodes - General Purpose 1N4007-E3/54
1A 1kV 1.1V@1A DO-41 Diodes - General Purpose ROHS

1A 1kV 1.1V@1A DO-41 Diodes - General Purpose ROHS

Supplier's Site Datasheet
Diode,Standard;1A;1000V;DO-41;Cut-Tape - 70217533 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode,Standard;1A;1000V;DO-41;Cut-Tape
70217533
Diode,Standard;1A;1000V;DO-41;Cut-Tape 70217533
Diode,Standard;1A;10 00V;DO-41;Cut-Tape

Diode,Standard;1A;1000V;DO-41;Cut-Tape

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4007-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4007-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N4007-E3/54
DIODE GEN PURP 1KV 1A DO204AL

DIODE GEN PURP 1KV 1A DO204AL

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N4007-E3/54
Rectifiers 1N4007-E3/54
Rectifiers Vr/1000V Io/1A

Rectifiers Vr/1000V Io/1A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers Diodes Diodes Rectifiers General Purpose Diodes General Purpose Diodes Diodes Rectifiers Rectifiers
Product Number 280-1N4007-E3/54 1N4007-E3/54GITR-ND 1002089-1N4007-E3/54 9175386 9175386P 78K2220 05R5987 61AC3265 1N4007-E3/54 1N4007-E3/54 70217533 1N4007-E3/54 1N4007-E3/54
Product Name Through-Hole 1kV 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 1N4007-E3/54 Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Standard Diode, 1A, 1Kv, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay Standard Diode, 1A, 1Kv, Do-204Al; Repetitive Peak Reverse Voltage Vishay Rectifier, Standard, 1A, 1Kv, Do-204Al; Repetitive Reverse Voltage Vrrm Max Vishay Single Diodes Diodes >> Diodes - General Purpose Diode,Standard;1A;1000V;DO-41;Cut-Tape Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Cut Tape Do-204al DO-204AL DO-41; DO-204AL, DO-41, Axial DO-41 DO-41 DO-204AL
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
IO 1 amps
Tj -50 C (-58 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data