The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
59.8V Clamp 252.5A Ipp Tvs Diode Through Hole P600
59.8V Clamp 252.5A Ipp Tvs Diode Through Hole P600
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1001581-15KPA36A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: P600
STAND-OFF Voltage (Vwm): 36V
Minimum Breakdown Voltage: 40.2V
Max Clamping Voltage: 59.8V
Peak Pulse Current(Ippm): 252.5A
Power Dissipation - Pd: 15000W (15kW)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
TVS DIODE 36VWM 59.8VC P600
TVS DIODE, FULL REEL; Product Range:15KPA Series; TVS Polarity:Unidirectio
TVS DIODE, UNIDIR, 36V, AXIAL LEADED ROHS COMPLIANT: YES
TVS DIODE 36VWM 59.8VC P600
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KPA36A | 15KPA36ATR-ND | 1001581-15KPA36A | 15KPA36A | 01P9773 | 30AK5101 | 15KPA36A |
| Product Name | 15000W Axial Leaded Transient Suppression (TVS) Diode | TVS Diodes | TVS - TVS - Diodes - 15KPA36A | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Full Reel; Product Range Littelfuse | Tvs Diode, Unidir, 36V, Axial Leaded Rohs Compliant Littelfuse | TVS Diodes |
| VC | 59.8 volts | 59.8 volts | 59.8 volts | 59.8 volts | 59.8 volts | ||
| VBR | 40.2 to 44 volts | 40.2 volts | 40.2 volts | 40.2 volts | 40.2 volts | 40.2 volts | |
| Configuration | Single | ||||||
| Package | P600, Axial | P600 | P600 | Axial Leaded | P600, Axial | ||
| Peak Pulse Power | 15000 watts | 15000 watts | 15000 watts |