Manufacturer: onsemi
Win Source Part Number: 1324041-1N4148-T50A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Cut Tape (CT),Tape & Box (TB)
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 5,000
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 5 µA @ 75 V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Supplier Device Package: DO-35
Case / Package: DO-204AH, DO-35, Axial
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 1N4148-T50ACT,1N4148
Base Product Number: 1N4148
RoHS Status: ROHS3 Compliant
High Conductance Fast Diode
High Conductance Fast Diode
Small Signal Switching Diodes Hi Conductance Fast Product overview: 1N4148-T50A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-1N4148-T50A can be used for catalog matching and distributor lookup.
Diode Standard 100V 200mA Through Hole DO-35
Diode Standard 100V 200mA Through Hole DO-35
ON Semiconductor, 1N4148-T50A
ON Semiconductor, 1N4148-T50A
ON Semiconductor, 1N4148-T50A
SMALL SIGNAL SW DIODE, 100V, 0.2A, DO-35; Diode Configuration:Single
DIODE GEN PURP 100V 200MA DO35
DIODE GEN PURP 100V 200MA DO35
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 1324041-1N4148-T50A | 1N4148-T50A | 2085-1N4148-T50A | 1N4148-T50ACT-ND | 1867622P | 1867622 | 48AC1508 | 1N4148-T50A | 1N4148-T50A |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Small Signal Sw Diode, 100V, 0.2A, Do-35; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Diode Type | Standard | ||||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | |||||
| VR | 100 volts | 100 volts | |||||||
| IR | 0.0050 mA | 0.0050 mA |