The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
TVS 1.5KW 36V 5%BI DO-214AB TR13 RoHS
49.9V Clamp 30.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
49.9V Clamp 30.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
49.9V Clamp 30.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 30.8VWM 49.9VC DO214AB
TVS Diodes / ESD Suppressors 1.5kW 36V 5% Bi-Directional
DIODE, TVS, 36V, 1.5KW, 5%, BI, SMC; Product Range:1.5SMC Series; TVS Polarity:Bidirection
TVS DIODE 30.8VWM 49.9VC DO214AB
DIODE, TVS, 36V, 1.5KW, 5%, BI, SMC; TVS POLARITY:BIDIRECTION
| Littelfuse, Inc. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes |
| Product Number | 1.5SMC36CA | 552786 | 1.5SMC36CADKR-ND | 1.5SMC36CA | 1.5SMC36CA | 41T0907 | 1.5SMC36CA | 39022908 |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Diode, Tvs, 36V, 1.5Kw, 5%, Bi, Smc; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VC | 49.9 volts | 49.9 volts | 49.9 volts | 49.9 volts | ||||
| VBR | 34.2 to 37.8 volts | 34.2 volts | 34.2 volts | 34.2 volts | ||||
| Package | DO-201; DO-201 | DO-214AB, SMC | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB (SMCJ) | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |