77V Clamp 19.7A Ipp Tvs Diode Through Hole DO-201
Diode TVS Bi-Dir 47.8V 1500W DO201
Diode TVS Bi-Dir 47.8V 1500W DO201
Diode TVS Bi-Dir 47.8V 1500W DO201
TVS DIODE, 1.5KW, 47.8V, BIDIR, DO-201 ROHS COMPLIANT: YES
TVS DIODE 47.8VWM 77VC DO201
TVS DIODE 47.8VWM 77VC DO201
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE56CA-B-ND | 7645442 | 7645442P | 54AH4029 | 1.5KE56CA-B | 1.5KE56CA-B |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, 1.5Kw, 47.8V, Bidir, Do-201 Rohs Compliant Littelfuse | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |||
| Package | DO-201; DO-201AA, DO-27, Axial | Do-201 | DO-201; DO-201 | DO-27; DO-201; DO-201AA, DO-27, Axial | DO-201; DO-201 | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |||
| VC | 77 volts | 77 volts | 77 volts | |||
| VBR | 53.2 volts | 53.2 volts | 53.2 volts |