Diode Standard 150V 200mA Through Hole DO-35
Diode Standard 150V 200mA Through Hole DO-35
Small Signal Switching Diodes Hi Conductance Fast Product overview: 1N3595TR from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-1N3595TR can be used for catalog matching and distributor lookup.
High Conductance Fast Diode
High Conductance Fast Diode
DIODE GEN PURP 150V 200MA DO35
SMALL SIGNAL DIODE 150V 200mA DO-35; Diode Configuration:Single
DIODES, RECTIFIERS - SINGLE; Diode Configuration:Single
DIODE, SS,150V, 0.2A, DO-35; Diode Configuration:Single
DIODE, SMALL SIGNAL, 0.2A, 125V, DO204AH; Diode Configuration:Single
DIODE GEN PURP 150V 200MA DO35
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | Diodes | General Purpose Diodes |
| Product Number | 1N3595TR-ND | 2085-1N3595TR | 1N3595TR | 1N3595TR | 18C8910 | 73AC8346 | 29X6885 | 1N3595TR |
| Product Name | Single Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Small Signal Diode 150V 200Ma Do-35; Diode Configuration Onsemi | Diodes, Rectifiers Single; Diode Configuration Onsemi | Diode, Small Signal, 0.2A, 125V, Do204Ah; Diode Configuration Onsemi | Single Diodes | |
| Tj | 175 C (347 F) | |||||||
| Package | Reel | DO-35 | DO-35; DO-204AH, DO-35, Axial | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Life Cycle Stage | Active | |||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | 1 volts |