The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
50.7V Clamp 297.8A Ipp Tvs Diode Through Hole P600
50.7V Clamp 297.8A Ipp Tvs Diode Through Hole P600
TVS DIODE 30VWM 50.7VC P600
TVS Diodes / ESD Suppressors TVS AXIAL HI-POWER
TVS DIODE 30VWM 50.7VC P600
TVS DIODE, FULL REEL; Product Range:15KPA Series; TVS Polarity:Unidirectio
TVS DIODE, UNIDIR, 30V, AXIAL LEADED ROHS COMPLIANT: YES
| Littelfuse, Inc. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KPA30A | 15KPA30ATR-ND | 15KPA30A | 15KPA30A | 15KPA30A | 01P9764 | 30AK5099 |
| Product Name | 15000W Axial Leaded Transient Suppression (TVS) Diode | TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Full Reel; Product Range Littelfuse | Tvs Diode, Unidir, 30V, Axial Leaded Rohs Compliant Littelfuse |
| VC | 50.7 volts | 50.7 volts | 50.7 volts | 50.7 volts | |||
| VBR | 33.51 to 36.7 volts | 33.51 volts | 33.51 volts | 33.51 volts | 33.51 volts | ||
| Configuration | Single | ||||||
| Package | P600, Axial | P600, Axial | P600-2 | P600 | Axial Leaded | ||
| Peak Pulse Power | 15000 watts | 15000 watts | 15000 watts |