DIODE GEN PURP 50V 10A R-6 Product overview: 10A01-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10A01-T can be used for catalog matching and distributor lookup.
Diode Standard 50V 10A Through Hole R-6
Win Source Part Number: 1377317-10A01-T
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel (TR)
Product Status: Obsolete
Package / Case: R-6, Axial
Supplier Device Package: R-6
Base Product Number: 10A01
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 10 µA @ 50 V
Capacitance @ Vr, F: 150pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
DIODE GEN PURP 50V 10A R-6
DIODE GEN PURP 50V 10A R-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 280-10A01-T | 10A01TR-ND | 1377317-10A01-T | 10A01-T | 10A01-T | 10A01-T |
| Product Name | 50V 10A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | R-6 | R-6, Axial | |||
| RoHS Compliant | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| VF | 1 volts | 1 volts | 1 volts |