onsemi Single Diodes 1N4002G

Description
Diode Standard 100V 1A Through Hole Axial
Request a Quote Datasheet
Description
Diode Standard 100V 1A Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4002GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4002GOS-ND
Single Diodes 1N4002GOS-ND
Diode Standard 100V 1A Through Hole Axial

Diode Standard 100V 1A Through Hole Axial

Buy Now Datasheet
 - 1N4002G - Rochester Electronics
Newburyport, MA, United States
Standard Recovery Rectifier, 100 V, 1.0 A

Standard Recovery Rectifier, 100 V, 1.0 A

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N4002G - 813481-1N4002G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4002G
813481-1N4002G
Diodes, Rectifiers - Single - 1N4002G 813481-1N4002G
Manufacturer: ON Semiconductor Win Source Part Number: 813481-1N4002G Packaging: Bulk Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Operating Temperature - Junction: -65°C ~ 175°C Supplier Device Package: DO-41 Manufacturer Package: DO-204AL, DO-41, Axial Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1A Current - Reverse Leakage at Vr: 10μA at 100V Part Number Series: 1N4002

Manufacturer: ON Semiconductor
Win Source Part Number: 813481-1N4002G
Packaging: Bulk
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: DO-41
Manufacturer Package: DO-204AL, DO-41, Axial
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1A
Current - Reverse Leakage at Vr: 10μA at 100V
Part Number Series: 1N4002

Buy Now
Switching Diodes - 7743268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7743268
Switching Diodes 7743268
onsemi 1N4002G Silicon Junction

onsemi 1N4002G Silicon Junction

Supplier's Site
Switching Diodes - 1630830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1630830
Switching Diodes 1630830
onsemi 1N4002G Silicon Junction

onsemi 1N4002G Silicon Junction

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N4002G
Rectifiers 1N4002G
Rectifiers 100V 1A Standard

Rectifiers 100V 1A Standard

Buy Now Datasheet
Single Diodes - 1N4002G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4002G
Single Diodes 1N4002G
DIODE GEN PURP 100V 1A AXIAL

DIODE GEN PURP 100V 1A AXIAL

Supplier's Site Datasheet
RECTIFIER; 1A; 0.93V(TYP.)@1 A, +25C; 100V; 30A - 70099586 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER; 1A; 0.93V(TYP.)@1 A, +25C; 100V; 30A
70099586
RECTIFIER; 1A; 0.93V(TYP.)@1 A, +25C; 100V; 30A 70099586
RECTIFIER; 1A; 0.93V(TYP.)@1 A, +25C; 100V; 30A

RECTIFIER; 1A; 0.93V(TYP.)@1 A, +25C; 100V; 30A

Supplier's Site
Standard Diode, 1A, 100V, 59-10; Repetitive Peak Reverse Voltage Onsemi - 42K2816 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 100V, 59-10; Repetitive Peak Reverse Voltage Onsemi
42K2816
Standard Diode, 1A, 100V, 59-10; Repetitive Peak Reverse Voltage Onsemi 42K2816
STANDARD DIODE, 1A, 100V, 59-10; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-204AL RoHS Compliant: Yes

STANDARD DIODE, 1A, 100V, 59-10; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:30A; Diode Case Style:DO-204AL RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Diodes Step Recovery Diodes Diodes Diodes Rectifiers General Purpose Diodes Rectifiers Diodes
Product Number 1N4002GOS-ND 1N4002G 813481-1N4002G 7743268 1N4002G 1N4002G 70099586 42K2816
Product Name Single Diodes Diodes, Rectifiers - Single - 1N4002G Switching Diodes Rectifiers Single Diodes RECTIFIER; 1A; 0.93V(TYP.)@1 A, +25C; 100V; 30A Standard Diode, 1A, 100V, 59-10; Repetitive Peak Reverse Voltage Onsemi
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to ? C (-85 to ? F)
Diode Applications Rectifier Switching
Life Cycle Stage Active
Package Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia DO-41; DO-41 DO-41; DO-204AL, DO-41, Axial SOD-57
Diode Type Standard
Unlock Full Specs
to access all available technical data